EN
  • EN
  • DE

MIMXRT1021DAF5A

Part No MIMXRT1021DAF5A
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M7 series Microcontroller IC 32-Bit 500MHz - External Program Memory 100-LQFP (14x14)
Manufacturer NXP
Series RT1020
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 500MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 57
Program Memory Type External Program Memory
Supply Voltage 3V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type External, Internal
Operating Temperature Range 0°C ~ 95°C (TJ)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name MIMXRT1021
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-13952, 935360319557, MIMXRT1021DAF5A-ND
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884859-MIMXRT1021DAF5A
Ultra Librarian 3D Model Ultra Librarian MIMXRT1021DAF5A CAD Model

Description

The NXP MIMXRT1021DAF5A is a highly efficient and robust microcontroller designed to meet the demands of a wide variety of industrial, automotive, and consumer applications. This powerful MCU is part of the i.MX RT1020 series, which is known for its high performance, integration, and affordability.

Key Features:

  • Cortex-M7 Core: At the heart of the MIMXRT1021DAF5A is an ARM Cortex-M7 core that runs at speeds of up to 500 MHz, providing high computational performance and real-time response.
  • Memory: This microcontroller includes 256KB of SRAM and does not have on-chip flash memory, encouraging the use of external serial NOR Flash or NAND Flash via a flexible SPI interface for virtually unlimited code and data storage.
  • Advanced Connectivity: It supports a range of communication interfaces, including CAN, I2C, UART, SPI, and USB, allowing for versatile peripheral connectivity.
  • Graphics Acceleration: For applications requiring graphical user interfaces, the MIMXRT1021DAF5A includes 2D graphics acceleration hardware to aid in delivering smooth and responsive visuals.
  • Audio Capabilities: With I2S and S/PDIF interfaces, this microcontroller supports high-quality audio input and output, suitable for audio systems and smart devices.
  • Security: Security features include a Random Number Generator (RNG), CRC, and Secure Boot capabilities to ensure system integrity and protect against unauthorized access.
  • Analog Features: The device is equipped with ADCs and DACs for analog input and output, making it suitable for sensor interfacing and control applications.
  • Power Efficiency: Designed for low-power operation, the MIMXRT1021DAF5A features multiple power-saving modes to optimize energy consumption for battery-powered and energy-sensitive applications.

Applications:

The MIMXRT1021DAF5A is ideal for various applications, including:

  • Industrial Control Systems
  • Automotive Infotainment and Cluster Systems
  • Home Automation and Smart Appliances
  • Professional Audio Equipment
  • Internet of Things (IoT) Devices

With its combination of performance, security, and connectivity features, the NXP MIMXRT1021DAF5A microcontroller is a versatile solution that can accelerate the development and enhance the capabilities of your next embedded project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9061 $63.2488
18+ $6.4871 $116.7678
28+ $6.2844 $175.9632
38+ $6.0817 $231.1046
50+ $5.8790 $293.9500
66+ $5.2707 $347.8662
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess