EN
  • EN
  • DE

MIMX8MQ6DVAJZAB

Part No MIMX8MQ6DVAJZAB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX 8MQUAD 17X17 NO LID 621FBGA / ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.5GHz 621-FCPBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX8MQ
Package Tray
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 1.5GHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3L, DDR4, LPDDR4
Graphics Acceleration Yes
Display & Interface Controllers eDP, HDMI, MIPI-CSI, MIPI-DSI
Ethernet GbE
USB USB 3.0 (2)
Temperature Range - Operating 0°C ~ 95°C (TJ)
Security Features ARM TZ, CAAM, HAB, RDC, RTC, SJC, SNVS
Package / Case 621-FBGA, FCBGA
Supplier Device Package 621-FCPBGA (17x17)
Additional Interfaces EBI/EMI, I²C, PCIe, SPI, UART, uSDHC
Base Product Number MIMX8MQ6
Other Names 568-14721,935377779557
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261905-MIMX8MQ6DVAJZAB
Ultra Librarian 3D Model Ultra Librarian MIMX8MQ6DVAJZAB CAD Model

Description

Introducing the MIMX8MQ6DVAJZAB from NXP Semiconductors

The MIMX8MQ6DVAJZAB is a state-of-the-art microprocessor designed by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This product is part of the i.MX 8M family of applications processors, which are built to deliver high-performance multimedia processing for a wide range of applications, including industrial, automotive, and consumer markets.

At the heart of the MIMX8MQ6DVAJZAB lies a powerful multi-core architecture. It features a high-performance ARM Cortex-A53 quad-core processor capable of speeds up to 1.5 GHz. This robust processing capability is complemented by an ARM Cortex-M4 core for real-time processing, making it an ideal solution for advanced multimedia and audio applications where efficient real-time processing and high data throughput are required.

Graphics processing is a key strength of this processor, with the inclusion of a high-quality Vivante GC7000Lite GPU. This GPU supports modern graphics APIs and is capable of driving multiple screens with HD resolution, ensuring a smooth and dynamic visual experience. Whether it's for digital signage, gaming, or interactive kiosks, the MIMX8MQ6DVAJZAB can handle complex graphics with ease.

Connectivity is another area where the MIMX8MQ6DVAJZAB shines. It includes a variety of interfaces, such as USB 3.0, PCIe, and Gigabit Ethernet, providing high-speed connections for peripherals and network communications. Additionally, it supports advanced audio capabilities with its dedicated hardware for sound quality and voice processing, making it perfect for applications that require superior audio fidelity.

Security is a top priority in today's connected world, and the MIMX8MQ6DVAJZAB is equipped with advanced security features. It includes a High Assurance Boot (HAB) and Resource Domain Controller (RDC), ensuring the integrity of the system and the protection of sensitive data.

Whether you're developing sophisticated multimedia systems, smart IoT devices, or high-performance industrial applications, the MIMX8MQ6DVAJZAB by NXP Semiconductors offers the performance, graphics, and security features necessary to create innovative and reliable products.

You May Also Be Interested in

Advanced Micro Devices
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
Lowest to $53.7967
IBM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess