EN
  • EN
  • DE

MIMX8DX5AVLFZAC

Part No MIMX8DX5AVLFZAC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX 8DUALXPLUS 21X21 / Microprocessor IC -
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Manufacturer NXP USA Inc.
Packaging Tray
Base Product Number MIMX8DX5
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-MIMX8DX5AVLFZAC,935380417557
Standard Package 60
Win Source Part Number 1316656-MIMX8DX5AVLFZAC
Ultra Librarian 3D Model Ultra Librarian MIMX8DX5AVLFZAC CAD Model

Description

The NXP MIMX8DX5AVLFZAC is a cutting-edge microprocessor that is part of the i.MX 8DualXPlus family, designed to deliver a high level of performance, efficiency, and security for a wide range of applications. This powerful processor is built on an advanced Arm® Cortex® architecture, making it an ideal choice for automotive, industrial, and consumer electronics markets.

Key Features

  • Advanced Processing: At the heart of the MIMX8DX5AVLFZAC is a dual-core Arm Cortex-A35 processor, which provides a balance between performance and power consumption. This makes it suitable for running complex operating systems and applications while maintaining energy efficiency.
  • Graphics Capabilities: The processor includes a GC7000Lite Graphics Processing Unit (GPU), which supports advanced graphics and computational capabilities. This enables the creation of rich visual interfaces and smooth user experiences in multimedia applications.
  • Security: With an emphasis on security, the MIMX8DX5AVLFZAC incorporates a High Assurance Boot (HAB) and Resource Domain Controller (RDC), ensuring secure boot and access control to critical resources.
  • Connectivity: A variety of high-speed interfaces are supported, including USB 3.0, PCIe, and Gigabit Ethernet, providing fast data transfer and connectivity options for peripheral devices.
  • Audio: The processor features an advanced audio subsystem, supporting high-fidelity audio for applications that require superior sound quality.

Applications

The versatility of the MIMX8DX5AVLFZAC allows it to be used in a multitude of applications, ranging from automotive infotainment systems to industrial control units and smart home devices. Its robust processing capabilities enable it to power complex algorithms and manage multiple tasks simultaneously, making it a reliable choice for mission-critical applications where performance and uptime are paramount.

Conclusion

In summary, the NXP MIMX8DX5AVLFZAC is a versatile and powerful microprocessor that offers a perfect blend of performance, energy efficiency, and security. Its comprehensive feature set and connectivity options make it an ideal choice for designers looking to create sophisticated systems in a variety of market segments.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
IBM
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.3720 $96.3720
2+ $93.3603 $186.7206
3+ $90.3487 $271.0461
4+ $87.3371 $349.3484
5+ $78.3022 $391.5110
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess