EN
  • EN
  • DE

MF1MOA4S50/D,118

Part No MF1MOA4S50/D,118
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ MOA4 / RFID Transponder IC 13.56MHz ISO 14443, MIFARE MOA4, Smart Card Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Series MIFARE® Standard
Package Tape & Reel
Product Status Obsolete
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443, MIFARE
Mounting Type Surface Mount
Package / Case MOA4, Smart Card Module
Base Product Number MF1M
Standard Package 16,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 228073-MF1MOA4S50/D,118
Ultra Librarian 3D Model Ultra Librarian MF1MOA4S50/D,118 CAD Model

Description

The MF1MOA4S50/D,118 is a sophisticated integrated circuit (IC) product from NXP Semiconductors, a global leader in secure connectivity solutions for embedded applications. This product is part of the MIFARE Classic® family, which is widely recognized for its use in contactless smart card technologies.

Key Features

  • Secure: The MF1MOA4S50/D,118 boasts advanced security features, including mutual three-pass authentication, data encryption, and a unique serial number for each device.
  • Memory: It comes equipped with a 1K-byte EEPROM (Electrically Erasable Programmable Read-Only Memory) split into 16 sectors for multi-application use.
  • Communication: This IC operates at a frequency of 13.56 MHz and complies with ISO/IEC 14443 A, ensuring fast and reliable communication with contactless readers.
  • Endurance: The EEPROM is designed for a minimum of 100,000 write/erase cycles, ensuring data retention for up to 10 years, which is crucial for applications that require frequent data updates.

Applications

The MF1MOA4S50/D,118 is ideal for a wide range of applications, such as:

  • Public transportation
  • Access control
  • Event ticketing
  • Loyalty programs
  • Electronic toll collection

Product Details

This product is delivered in a small-outline package, which is highly suitable for space-constrained environments. The package type is SOT500-2, and it is provided in a reel packaging format, making it suitable for automated assembly processes. The MF1MOA4S50/D,118 is a testament to NXP's commitment to providing secure, efficient, and versatile solutions for smart card applications.

Environmental and Quality Certifications

NXP's MF1MOA4S50/D,118 adheres to strict environmental and quality standards, ensuring reliability and performance. It is compliant with RoHS (Restriction of Hazardous Substances) and is produced in facilities that are certified for quality management systems.

You May Also Be Interested in

NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.4512
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.4118
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess