Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 500mV
Data Rate 83.33Kbps
Operating Supply Voltage 12V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 788365-MCZ33897BEF
Popularity Medium
Supply and Demand Status Limited
Family Name MCZ33897
Introduction Date December 06, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCZ33897BEF CAD Model

Description

Product Overview: MCZ33897BEF from NXP Semiconductors

The MCZ33897BEF is a cutting-edge single-wire CAN transceiver designed by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This device is specifically engineered to provide a robust interface between the Single Edge Nibble Transmission (SENT) protocol and the Controller Area Network (CAN) bus, which is a pivotal component in automotive and industrial communication networks.

Key Features

  • Single-Wire CAN Interface: The MCZ33897BEF operates on a single-wire CAN bus at speeds up to 33.3 kbps, making it suitable for low-speed data communication in applications where a traditional two-wire CAN bus is not feasible.
  • Low Current Standby Mode: To conserve power, the device features a low current standby mode, which is essential for battery-operated systems and helps in reducing the overall power consumption of the system.
  • High Electromagnetic Compatibility (EMC): It has been designed to withstand the harsh electromagnetic environments typically found in automotive applications, ensuring reliable communication in the presence of noise.
  • Thermal Protection: The transceiver includes thermal protection circuitry that prevents the device from overheating, thereby enhancing its reliability and longevity.

Applications

Due to its robust design and compatibility with the SENT protocol, the MCZ33897BEF is ideally suited for a wide range of applications within the automotive sector, including but not limited to:

  • Body control modules
  • Gateway modules
  • Instrument clusters
  • Climate control systems

Technical Specifications

  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to 125°C
  • Package: 8-pin SOIC
  • Compliance: Meets the ISO 11898-3 standard for low-speed CAN communication

The MCZ33897BEF transceiver by NXP Semiconductors offers an optimal solution for designers seeking to implement a reliable and efficient single-wire CAN network in their automotive or industrial systems. Its robust design, coupled with advanced features, ensures seamless integration and operation in the most demanding environments.

You May Also Be Interested in

Renesas Electronics America
±15kV, ESD-Protected, +5V Powered, RS-232 Transmitters/Receivers | IC TXRX 4/5 RS232 FULL 28SSOP
Lowest to $1.6921
ECAD model for HIN213EIA
ON Semiconductor
Octal Bidirectional Transceiver with 3-STATE Outputs | IC TXRX NON-INVERT 5.5V 20DIP
Need more? Email Us
ECAD model for 74VHC245N
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS485 16-SOIC
Lowest to $65.3376
ECAD model for ADM3095ETRZ-EP
NXP / Nexperia
IC LIN INTERFACE W/WAKE 8SOIC
Lowest to $2.7300
ECAD model for MC33662JEF
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10DFN / 1/1 Transceiver Full RS422, RS485 10-DFN (3x3)
Lowest to $9.6352
ECAD model for LTC2852IDD#TRPBF
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.5549
ECAD model for ISO1452DW
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Lowest to $6.7955
ECAD model for LTC2852IMS#PBF
Broadcom Limited
BROADR-REACH SINGLE-PORT 10/100/
Lowest to $69.8880
ECAD model for BCM54811A2IMLG
Texas Instruments
3-V TO 5.5-V SINGLE-CHANNEL RS-232 1-Mbit/s LINE DRIVER/RECEIVER
Lowest to $8.8637
ECAD model for TRSF3221EIPWR

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention