EN
  • EN
  • DE

MCZ33298EGR2

Part No MCZ33298EGR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Eight Output Switch with Serial Peripheral Interface I/O | IC SWITCH 8X LOSIDE W/SPI 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tape and Reel
Status Obsolete
Switch Type General Purpose
Number of Outputs 8
Output Configuration Low Side
Output Type N-Channel
Interface SPI
Load Voltage (V) 5.5V ~ 26.5V
Supply Voltage 4.5V ~ 5.5V
Current - Output (Maximum) 3A
Rds On 350mOhm
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number MCZ33298
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1221373-MCZ33298EGR2
Manufacturer Homepage www.freescale.com
Family Name MCZ33298
Introduction Date December 05, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCZ33298EGR2 CAD Model

Description

Introducing the NXP MCZ33298EGR2: An Advanced Octal Serial Switch

The NXP MCZ33298EGR2 is a sophisticated piece of technology designed to cater to the increasing demands of modern automotive and industrial applications. This octal (8-channel) serial switch device boasts a myriad of features that make it an essential component for controlling various loads with precision and efficiency.

Robust Performance and Versatility

With its eight output drivers, the MCZ33298EGR2 can manage an array of applications ranging from controlling indicator lights to activating relays or even driving small motors. Each output is capable of sinking a substantial current, making it suitable for direct control of moderately high-load applications. The device operates over a wide voltage range, ensuring compatibility with a broad spectrum of electrical systems.

Integrated Diagnostics and Protection

One of the standout features of the MCZ33298EGR2 is its built-in diagnostics capability. This function allows for the detection of open load, short circuit, and over-temperature conditions, which is crucial for maintaining the longevity and reliability of the system it's integrated into. Furthermore, the device incorporates smart protection features such as automatic re-try which lends an extra layer of security against transient faults.

Efficient Control and Communication

The device uses a Serial Peripheral Interface (SPI) for communication, enabling it to receive commands and send diagnostic information to a microcontroller with minimal wiring and exceptional data integrity. This efficient communication protocol simplifies the design of complex control systems and enhances the overall performance of the application.

Compact and Durable Design

The MCZ33298EGR2 comes in a compact 24-pin SOIC package, making it an ideal solution for space-constrained environments. Its robust design is tailored for harsh conditions, ensuring reliable operation in the challenging environments typical of automotive and industrial settings.

In summary, the NXP MCZ33298EGR2 is a high-performance, versatile, and reliable solution for controlling various loads in automotive and industrial applications. Its integrated diagnostics, protection features, and efficient communication interface make it an indispensable component for modern control systems.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess