Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Resonators
Mfr Panasonic Electronic Components
Series EFO-SS
Package Tape & Reel
Product Status Obsolete
Type Ceramic
Frequency 5 MHz
Frequency Stability ±0.2%
Frequency Tolerance ±0.5%
Features Built in Capacitor
Capacitance 21 pF
Temperature Range - Operating -20°C ~ 80°C
Mounting SMD (SMT)
Package / Case 3-SMD, Non-Standard
Dimension 0.177" L x 0.079" W (4.50mm x 2.00mm)
Height 0.047" (1.19mm)
Base Product Number EFO-SS
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names PX500SSTR,EFOSS5004E5,PX500SSCT,PX500SSDKR
Standard Package 2,000
Win Source Part Number 1115212-EFO-SS5004E5
Ultra Librarian 3D Model Ultra Librarian EFO-SS5004E5 CAD Model

Description

The Panasonic Electronic Components Resonator with Win Source Part Number 1115212-EFO-SS5004E5 is a ceramic resonator that belongs to the EFO-SS series.

  • Series: EFO-SS
  • Built-in Capacitor: Yes
  • Package: Tape & Reel
  • Capacitance: 21 pF
  • Frequency: 5 MHz
  • Height: 0.047" (1.19mm)
  • Frequency Stability: ±0.2%
  • Frequency Tolerance: ±0.5%
  • Package/Case: 3-SMD, Non-Standard
  • Operating Temperature Range: -20°C ~ 80°C

You May Also Be Interested in

AVX Corp/Kyocera Corp
CER RES 16.0000MHZ 10PF SMD / Ceramic Resonator 16MHz ±0.5% (Tol) ±0.1% (Stability) 10pF FUND 3-Pin CSMD T/R
Lowest to $4.6799
ECAD model for PBRC16.00HR50X000
RF Micro Devices
Need more? Email Us
ECAD model for R02073A
Abracon LLC
CERAMIC RES 32.0000MHZ 5PF SMD
Need more? Email Us
ECAD model for AWSCR-32.00CV-T
RF Monolithics, Inc
RESONATOR,SM,418.000 MHZ / 418 MHz SAW Resonator 32ppb -40°C ~ 125°C Surface Mount
Lowest to $1.7666
ECAD model for RO3103A
ECS Inc.
CERAMIC RES 4.1900MHZ 30PF SMD
Need more? Email Us
ECAD model for ECS-SR1-4.19-B-TR
Murata Electronics North America
CER RESONATOR
Need more? Email Us
ECAD model for CSTLS3M84G56-A0
Murata Electronics North America
CER RESONATOR SMD / Resonator Surface Mount
Need more? Email Us
ECAD model for CSTCE12M5G52A-R0
RF Monolithics, Inc
RESONATOR,SM,868.350 MHZ / 868.35 MHz SAW Resonator 32ppb -40°C ~ 125°C Surface Mount
Lowest to $1.5507
ECAD model for RO3164E-2
Murata Electronics North America
Contact for details
Need more? Email Us
ECAD model for CSAC3.58MGC-TC

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention