EN
  • EN
  • DE

SY100EL91ZI

Part No SY100EL91ZI
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description 3.3V TRIPLE LVPECL-to-ECL OR LVPECL-to-LVECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 3
Input Signal PECL
Output Signal ECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 100EL91
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1262841-SY100EL91ZI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL91ZI CAD Model

Description

Microchip Technology SY100EL91ZI

Microchip Technology SY100EL91ZI

The SY100EL91ZI from Microchip Technology is a high-speed, low-power monolithic triple differential receiver with internal termination. Designed for precision electrical performance in a demanding digital environment, this integrated circuit is a critical component in the realm of high-speed communication and data processing systems.

The SY100EL91ZI operates from a 5V ±10% power supply and is fully compatible with ECL 10KH, 100K, and ORCA® series logic levels. The device features a differential input which includes an internal 75kΩ pull-down resistor and a 4.5kΩ pull-up resistor, providing a fully integrated line termination thereby minimizing reflections from improperly terminated lines.

This product boasts a maximum frequency of 3GHz, which facilitates its use in high-speed applications such as SONET, ATM, Fibre Channel, and Gigabit Ethernet. Additionally, the SY100EL91ZI offers a typical output skew of 5ps, making it an ideal choice for applications requiring synchronized data transmission.

The SY100EL91ZI is packaged in a 16-pin SOIC package and is characterized over the full military temperature range of -40°C to +85°C. Its robust design and high-speed capabilities make it suitable for use in a variety of military, aerospace, and telecommunications applications where reliability and performance are paramount.

Notably, the SY100EL91ZI also features a VBB output for single-ended use, which is available to make single-ended to differential translation easy. The VBB pin should be used only as a bias for the SY100EL91ZI as its current sink capability is limited as specified in the datasheet.

Microchip Technology's commitment to quality ensures that the SY100EL91ZI meets the stringent standards required for high-speed digital applications. For more detailed specifications and application notes, customers are advised to consult the official datasheet and product documentation available on Microchip Technology's website.

For pricing and availability, or to place an order, please contact Microchip Technology directly or visit an authorized distributor.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4105 $57.8520
59+ $1.9774 $116.6666
91+ $1.9161 $174.3651
125+ $1.8538 $231.7250
162+ $1.7926 $290.4012
216+ $1.6066 $347.0256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess