Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr TE Connectivity AMP Connectors
Series Commercial .093" Pin and Socket
Package Bulk
Product Status Active
Connector Type Receptacle
Contact Type Male or Female
Number of Positions 1
Pitch -
Number of Rows 1
Row Spacing -
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Locking Ramp
Color Natural
Features -
Temperature Range - Operating -55°C ~ 105°C
Note Contacts Not Included
Base Product Number 770063
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1365744-770063-1
Ultra Librarian 3D Model Ultra Librarian 770063-1 CAD Model

Description

The TE Connectivity AMP Connectors Commercial .093" Pin and Socket series offers versatile rectangular connector housings for various applications.

  • Operating Temperature: -55°C to 105°C
  • Mounting Type: Free Hanging (In-Line)
  • Color: Natural
  • Termination Type: Crimp
  • Rows: 1
  • Positions: 1
  • Fastening Type: Locking Ramp
  • Contact Type: Male or Female
  • Contacts Included: No

You May Also Be Interested in

Samtec Inc.
LOW PROFILE .025" SQUARE STRIPS
Need more? Email Us
ECAD model for CES-101-01-F-S
Molex, LLC
4-WAY PLUG PANEL MT W/SEAL
Need more? Email Us
ECAD model for 194290035
JST Sales America Inc.
CONN RCPT HSG 13POS 1.00MM / 13 Rectangular Connectors - Housings Receptacle Natural 0.039" (1.00mm)
Lowest to $0.1064
ECAD model for SHR-13V-S-B
JST Sales America Inc.
CONN HEADER SHD 30POS SIDE 1MM
Lowest to $1.1258
ECAD model for SM30B-SRDS-G-TF(LF)(SN)
Amphenol
CONN RCPT HSG 16POS 2.54MM / 16 Rectangular Connectors - Housings Receptacle Black 0.100" (2.54mm)
Need more? Email Us
ECAD model for 69176-016LF
Harwin Inc.
Contact SKT Crimp ST Cable Mount 22AWG Bulk/Loose / CONN FEMALE 22AWG GOLD CRIMP
Need more? Email Us
ECAD model for M80-0110005
JST Sales America Inc.
CONN RCPT HSG 12POS 2.00MM / 12 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Lowest to $0.2151
ECAD model for PUDP-12V-S
Molex, LLC
0.40mm (.016") Pitch SlimStack Board-to-Board PCB Receptacle, Surface Mount, Dual Row | CONN RCPT 70POS SMD GOLD
Need more? Email Us
ECAD model for 5009130702
Panduit Corp
One Hole Metric Conductor Long Barrel 150Mm> 2R 120Mm> Class 5F/6F M20 Stud Hole / CONN TERM RECT RING 150MM #M20
Need more? Email Us
ECAD model for LCMB150-20-X

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2182 $56.7320
630+ $0.1791 $112.8330
970+ $0.1735 $168.2950
1,335+ $0.1679 $224.1465
1,730+ $0.1623 $280.7790
2,310+ $0.1455 $336.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 520 pieces
MOQ: 260 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention