EN
  • EN
  • DE

MCIMX6QP7CVT8AB

Part No MCIMX6QP7CVT8AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6QP ENHAN 624FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A9 Microprocessor IC series 4 Core, 32-Bit 800MHz 624-FCBGA (21x21)
Manufacturer NXP
Series i.MX6QP
Package Tray
Core Processor ARM® Cortex®-A9
Speed 800MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 624-FBGA, FCBGA
Case / Package 624-FCBGA (21x21)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-13543, 935356641557
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926552-MCIMX6QP7CVT8AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6QP7CVT8AB CAD Model

Description

Product Overview: NXP MCIMX6QP7CVT8AB

The NXP MCIMX6QP7CVT8AB is a high-performance, power-efficient processor belonging to the i.MX 6QuadPlus family of multimedia applications processors. This advanced system-on-chip (SoC) is designed to deliver a rich multimedia experience with a high level of integration and energy efficiency for leading-edge consumer, automotive, and industrial applications.

Key Features

  • Processor Core: The MCIMX6QP7CVT8AB features a quad-core ARM® Cortex®-A9 processor capable of speeds up to 1.2 GHz. This provides a robust platform for multitasking and running complex applications.
  • Graphics Performance: Equipped with a Vivante GC2000+ GPU, the processor supports stunning 3D graphics and is capable of driving high-definition video playback, making it ideal for gaming and entertainment devices.
  • Advanced Multimedia: The chip includes a range of multimedia features, including 2D and 3D acceleration, high-definition video processing, and image processing capabilities that are well-suited for applications requiring rich graphical interfaces.
  • Memory Support: It offers versatile memory support, including 64-bit DDR3, DDR3L, LPDDR2, and LPDDR3, allowing for flexible system design and ensuring ample bandwidth for data-intensive tasks.
  • Connectivity: The processor comes with an array of connectivity options such as high-speed USB, SATA2, and dual Gigabit Ethernet, allowing for seamless integration into a variety of networked devices.
  • Energy Efficiency: Designed with power efficiency in mind, the MCIMX6QP7CVT8AB is suitable for battery-powered devices, offering an optimal balance between performance and power consumption.

Applications

The NXP MCIMX6QP7CVT8AB is versatile and can be used in a range of applications including:

  • Advanced multimedia and gaming devices
  • In-vehicle infotainment and navigation systems
  • Industrial control and automation systems
  • Smart home devices and Internet of Things (IoT) solutions
  • High-performance general-purpose computing platforms

With its powerful processing capabilities, advanced graphics, and multimedia support, the NXP MCIMX6QP7CVT8AB is an ideal choice for developers looking to create sophisticated and feature-rich devices.

You May Also Be Interested in

NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.5564 $102.5564
2+ $99.2482 $198.4964
3+ $95.9399 $287.8197
4+ $86.0151 $344.0604
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess