EN
  • EN
  • DE

MCIMX6QP5EVT2AA

Part No MCIMX6QP5EVT2AA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX 6QUADPLUS MPU 4X ARM CORTE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A9 Microprocessor IC series 4 Core, 32-Bit 1.2GHz 624-FCBGA (21x21)
Manufacturer NXP
Series i.MX6QP
Package Tray
Core Processor ARM® Cortex®-A9
Speed 1.2GHz
Operating Temperature Range -20°C ~ 105°C (TJ)
Package 624-FBGA, FCBGA
Case / Package 624-FCBGA (21x21)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926549-MCIMX6QP5EVT2AA
Ultra Librarian 3D Model Ultra Librarian MCIMX6QP5EVT2AA CAD Model

Description

Introducing the MCIMX6QP5EVT2AA Processor from NXP

The MCIMX6QP5EVT2AA is a cutting-edge, high-performance processor from NXP Semiconductors, designed to power a wide range of applications, from consumer electronics to industrial automation and automotive infotainment systems. Built on the ARM Cortex-A9 architecture, this processor offers a perfect balance between processing power and energy efficiency, making it an ideal choice for devices that require robust performance without compromising on power consumption.

Key Features:

  • Advanced Multi-Core Architecture: At the heart of the MCIMX6QP5EVT2AA lies a quad-core ARM Cortex-A9 processor that can run up to 1.2 GHz, delivering the computational power needed for multitasking and demanding applications.
  • Integrated Multimedia Processing: The processor comes with an array of multimedia features, including 2D and 3D graphics accelerators, a 1080p video processing unit, and a high-definition audio codec. These integrated capabilities enable the creation of rich multimedia experiences with lower power consumption.
  • High Connectivity: With a range of interfaces such as HDMI, multiple USB ports, Gigabit Ethernet, and PCI Express, the MCIMX6QP5EVT2AA offers extensive connectivity options for various peripherals and high-speed data transfers.
  • Energy-Efficient Design: NXP's Smart Speed technology ensures that the processor delivers high performance while maintaining low power usage, making it suitable for battery-powered devices.
  • Security Features: The processor is equipped with a suite of security features including cryptographic acceleration, secure boot, and random number generation, providing a secure foundation for applications that handle sensitive data.

Applications:

The versatility of the MCIMX6QP5EVT2AA makes it well-suited for a variety of applications, such as:

  • Advanced User Interfaces
  • Portable Medical Devices
  • Home Automation Systems
  • Automotive Infotainment
  • Industrial Control Systems

Whether you're developing a sophisticated automotive infotainment system or a high-performance industrial control unit, the MCIMX6QP5EVT2AA processor from NXP provides the reliability, performance, and feature set required to bring your innovative products to life.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7465 $82.7465
2+ $80.1605 $160.3210
3+ $77.5756 $232.7268
4+ $74.9895 $299.9580
6+ $67.2314 $403.3884
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess