EN
  • EN
  • DE

MCIMX6Q6AVT

Part No MCIMX6Q6AVT
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830545-MCIMX6Q6AVT
Ultra Librarian 3D Model Ultra Librarian MCIMX6Q6AVT CAD Model

Description

The MCIMX6Q6AVT is a high-performance, energy-efficient processor from NXP Semiconductors, designed to meet the demanding needs of advanced multimedia and secure applications. This product is part of the i.MX 6Quad family of multimedia applications processors, which feature a quad-core ARM® Cortex®-A9 architecture capable of running up to 1.2 GHz. This processor is ideal for a range of applications, including automotive infotainment systems, industrial control, and automation, digital signage, and high-end consumer electronics.

Key Features:

  • High-Performance Processing: With four ARM® Cortex®-A9 cores, the MCIMX6Q6AVT delivers exceptional computing power for complex tasks and multitasking.
  • Integrated Multimedia: The processor supports full HD video processing, 3D graphics acceleration, and a high-quality audio system, providing a rich multimedia experience.
  • Advanced Security: Equipped with a range of security features such as secure boot, cryptographic acceleration, and random number generation, the MCIMX6Q6AVT ensures safe and secure operation.
  • Energy Efficiency: Designed with power-saving features, the processor offers a balanced performance-to-power ratio, making it suitable for battery-powered devices.
  • Connectivity: This processor boasts a variety of connectivity options including high-speed USB, PCIe, and Gigabit Ethernet, ensuring seamless integration with peripheral devices.
  • Flexibility: The MCIMX6Q6AVT is supported by a comprehensive ecosystem of software and hardware tools, making development and customization easy for engineers.

Applications:

The versatility of the MCIMX6Q6AVT makes it an excellent choice for a wide range of applications:

  • Automotive Infotainment
  • Industrial Control and Automation
  • Digital Signage and Kiosks
  • High-End Consumer Electronics
  • Portable Medical Devices
  • Smart Home Systems

With its robust processing capabilities, extensive multimedia support, and comprehensive security features, the MCIMX6Q6AVT from NXP is a powerful solution that provides developers with the flexibility and performance required to create cutting-edge products and applications.

You May Also Be Interested in

Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.2279 $97.2279
2+ $94.1891 $188.3782
3+ $91.1503 $273.4509
4+ $88.1126 $352.4504
5+ $78.9974 $394.9870
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess