EN
  • EN
  • DE

MCIMX6Q4AVT08AC

Part No MCIMX6Q4AVT08AC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description i.MX 6Dual/6Quad Automotive and Infotainment Applications Processors | IC MPU I.MX6Q 852MHZ 624FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-A9
Number of Cores/Bus Width 4 Core, 32-Bit
Speed 852MHZ
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100/1000 Mbps (1)
SATA SATA 3Gbps (1)
USB USB 2.0 + PHY (4)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Temperature Range - Operating -40°C ~ 125°C
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Manufacturer Package 624-FBGA, FCBGA
Supplier Device Package 624-FCBGA (21x21)
Additional Interfaces CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART
Family Part Number MCIMX6
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 1220767-MCIMX6Q4AVT08AC
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCIMX6Q4AVT08AC CAD Model

Description

The MCIMX6Q4AVT08AC is a high-performance, energy-efficient processor from NXP's i.MX 6Quad series. This processor is designed to deliver advanced multimedia and graphical capabilities, making it an ideal choice for a wide range of applications, including automotive infotainment systems, industrial control, medical devices, and smart home automation.

Key Features:

  • Quad-Core Platform: Equipped with four ARM Cortex-A9 cores running at a speed of 1.0 GHz, this processor provides robust multitasking capabilities and smooth operation for complex applications.
  • 3D Graphics Acceleration: Integrated with a Vivante GC2000 GPU, the MCIMX6Q4AVT08AC supports high-quality 3D graphics, enabling it to handle sophisticated graphical user interfaces and immersive gaming experiences.
  • HD Video Processing: With the capability to encode and decode 1080p video, this processor is well-suited for multimedia applications that require high-definition video playback and streaming.
  • Advanced Connectivity: Featuring a range of connectivity options, including HDMI, dual LVDS, PCI Express, and Gigabit Ethernet, the MCIMX6Q4AVT08AC ensures seamless integration with peripherals and networks.
  • Low Power Consumption: Designed with energy efficiency in mind, this processor maintains a balance between performance and power usage, making it suitable for portable and battery-powered devices.

Applications:

The versatility of the MCIMX6Q4AVT08AC processor allows it to be used in various applications, including but not limited to:

  • Automotive Infotainment Systems
  • Industrial Control and Automation
  • Medical Devices and Healthcare Technology
  • Smart Home Devices and Internet of Things (IoT)
  • Interactive Kiosks and Digital Signage

Quality and Reliability:

NXP is known for its commitment to quality and reliability, and the MCIMX6Q4AVT08AC is no exception. It is built to meet the stringent requirements of industrial and automotive-grade applications, ensuring long-term performance and stability.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.2300 $81.2300
2+ $78.6913 $157.3826
3+ $76.1538 $228.4614
4+ $73.6151 $294.4604
6+ $66.0002 $396.0012
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess