EN
  • EN
  • DE

MCIMX6L8DVN10AC

Part No MCIMX6L8DVN10AC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX 6SL ROM PERF ENHAN / ARM® Cortex®-A9 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 432-MAPBGA (13x13)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX6SL
Package Tray
Core Processor ARM® Cortex®-A9
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100Mbps (1)
USB USB 2.0 + PHY (3)
Voltage - I/O 1.2V, 1.8V, 3.0V
Temperature Range - Operating 0°C ~ 95°C (TJ)
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Package / Case 432-TFBGA
Supplier Device Package 432-MAPBGA (13x13)
Additional Interfaces AC97, I2C, I2S, MMC/SD/SDIO, SPI, SSI, UART
Base Product Number MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 935352982557
Standard Package 160
Win Source Part Number 1232585-MCIMX6L8DVN10AC
Ultra Librarian 3D Model Ultra Librarian MCIMX6L8DVN10AC CAD Model

Description

The MCIMX6L8DVN10AC is a cutting-edge application processor from NXP Semiconductors, designed to power a wide range of multimedia and performance-intensive applications. This high-performing product is part of the i.MX 6 series, which is renowned for its scalable multicore platform that includes single-, dual-, and quad-core families based on the ARM® Cortex®-A9 architecture.

Key Features

  • High-Performance Processing: With the ARM® Cortex®-A9 core, the MCIMX6L8DVN10AC delivers robust processing capabilities, making it suitable for advanced operating systems and applications that require high-speed processing and multitasking.
  • Integrated Multimedia: It features a range of multimedia processing capabilities, including 2D and 3D graphics accelerators, full 1080p video processing, and a high-quality audio interface, which make it ideal for applications that demand rich multimedia experiences.
  • Energy Efficiency: Despite its powerful performance, the MCIMX6L8DVN10AC is also designed with energy efficiency in mind, making it an excellent choice for portable and battery-powered devices.
  • Advanced Connectivity: This processor supports a variety of interfaces, including HDMI, LVDS, PCI Express®, and Gigabit Ethernet, providing flexible connectivity options for a wide range of applications.
  • Robust Security: With features such as secure boot, cryptographic acceleration, and random number generation, the MCIMX6L8DVN10AC ensures secure data management and device integrity.

Applications

The versatility of the MCIMX6L8DVN10AC makes it suitable for a myriad of applications, including but not limited to:

  • Advanced industrial control and automation systems
  • Interactive point-of-sale and kiosks
  • In-vehicle infotainment and telematics
  • High-end consumer electronics, such as tablets and smart TVs
  • Healthcare devices and medical equipment

Conclusion

In conclusion, the MCIMX6L8DVN10AC from NXP Semiconductors is a powerful and versatile application processor that provides a balance of performance, multimedia capabilities, and energy efficiency. Its advanced security features and connectivity options make it an ideal choice for a wide range of sophisticated applications that require reliable and high-quality processing power.

You May Also Be Interested in

Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
IBM
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5017 $93.0034
3+ $38.1553 $114.4659
5+ $36.9629 $184.8145
6+ $35.7706 $214.6236
8+ $34.5782 $276.6256
10+ $31.0012 $310.0120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,859 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess