EN
  • EN
  • DE

MCIMX6G2CVM05AA

Part No MCIMX6G2CVM05AA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MC6UL 528MHZ 289BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-A7
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 528MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers LCD, LVDS
Ethernet 10/100Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.2V, 1.35V, 1.5V, 1.8V, 2.5V, 2.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C
Security Features ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS
Manufacturer Package 289-LFBGA
Supplier Device Package 289-MAPBGA (14x14)
Additional Interfaces CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, QSPI, SAI, SPI, SSI, S/PDIF, UART
Manufacturer Pack Quantity 152
MSL Level 3 (168 Hours)
Win Source Part Number 711165-MCIMX6G2CVM05AA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCIMX6G2CVM05AA CAD Model

Description

The MCIMX6G2CVM05AA is a high-performance, energy-efficient processor from NXP Semiconductors, designed to deliver advanced multimedia and graphical capabilities for a wide range of applications. This product is part of the i.MX 6 series, which is renowned for its scalable multicore platform that includes single-, dual- and quad-core families based on the ARM® Cortex®-A9 architecture.

Key Features

  • Processor Core: ARM® Cortex®-A9, capable of speeds up to 1 GHz, providing a robust balance between performance and power consumption.
  • Graphics: Integrated 2D and 3D graphics processors, enabling high-quality, power-efficient graphics for immersive visual experiences.
  • Video Processing: Comprehensive video codec support, including 1080p video decoding and encoding, catering to multimedia applications requiring high-definition video playback and streaming.
  • Memory: Enhanced memory interfaces including 32-bit DDR3/LVDDR3-800, which enable fast and flexible data management.
  • Connectivity: A rich set of interfaces such as HDMI 1.4, PCI Express®, and Gigabit Ethernet for versatile connectivity options.
  • Security: Advanced security features including cryptographic acceleration and secure boot, ensuring a secure environment for applications that require robust protection.

Applications

The MCIMX6G2CVM05AA is ideal for a variety of applications, ranging from consumer electronics to industrial automation. It is particularly well-suited for:

  • High-resolution digital signage and point-of-sale terminals
  • Interactive kiosks and infotainment systems
  • Smart home devices and home automation systems
  • Portable medical devices and healthcare equipment
  • Automotive infotainment and driver assistance systems

Why Choose MCIMX6G2CVM05AA?

With its powerful ARM® Cortex®-A9 core, integrated graphics, and comprehensive feature set, the MCIMX6G2CVM05AA provides a scalable solution for developers looking to create sophisticated devices with rich user interfaces and high-definition multimedia content. The processor's energy efficiency and security features make it an excellent choice for next-generation embedded applications that demand high performance and reliability.

You May Also Be Interested in

Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Advanced Micro Devices
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2903 $61.4515
10+ $10.0843 $100.8430
16+ $9.7692 $156.3072
22+ $9.4541 $207.9902
28+ $9.1389 $255.8892
37+ $8.1935 $303.1595
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess