EN
  • EN
  • DE

LT3970EDDB-3.3#TRMPBF

Part No LT3970EDDB-3.3#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4.2V to 40V Step Down Single-Out 3.3V 0.35A Automotive 10-Pin DFN EP T/R / IC REG BUCK 3.3V 535MA 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Reel
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.2V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.3V
Output Current 535mA (Switch)
Switching Frequency 200kHz ~ 2.25MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x2)
Family Part Number LT3970
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 710906-LT3970EDDB-3.3#TRMPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT3970
ECCN EAR99
Country of Origin Malaysia, United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3970EDDB-3.3#TRMPBF CAD Model

Description

LT3970EDDB-3.3#TRMPBF - Linear Technology

The LT3970EDDB-3.3#TRMPBF is a robust and versatile step-down switching regulator from Linear Technology, designed to deliver a fixed 3.3V output from a wide input voltage range. This high-efficiency power solution is ideal for a variety of applications, including portable devices, automotive systems, and industrial equipment.

Key Features:

  • Wide Input Voltage Range: Capable of operating from an input voltage of 4.3V to 38V, the LT3970EDDB-3.3#TRMPBF is suitable for systems with varying power supplies, including automotive battery voltage fluctuations.
  • Fixed 3.3V Output: The device provides a stable and regulated 3.3V output, which is a common voltage requirement for digital circuits and microcontrollers.
  • High Efficiency: With its internal 2A switch, the regulator maintains high efficiency at different load conditions, which is critical for battery-powered applications to extend battery life.
  • Burst Mode® Operation: The innovative Burst Mode® operation ensures low quiescent current, making it an excellent choice for power conservation in battery-operated systems.
  • Thermal Protection: The built-in thermal protection safeguards the device against overheating, enhancing its reliability and longevity.
  • Adjustable Switching Frequency: The switching frequency can be set between 200kHz to 2.4MHz or synchronized to an external clock, allowing flexibility in design to optimize performance and component size.
  • Compact Package: Housed in a small 10-lead (3mm x 3mm) DFN package, the LT3970EDDB-3.3#TRMPBF saves valuable board space in space-constrained applications.

Applications:

  • Automotive and Industrial Power Systems
  • Portable Handheld Instruments
  • Embedded Systems
  • Point-of-Load Power Supplies

The LT3970EDDB-3.3#TRMPBF by Linear Technology stands out for its reliability, flexibility, and efficiency, making it an excellent choice for designers seeking a high-performance power management solution. Its ability to handle wide input voltages, along with a fixed output, thermal protection, and space-saving design, ensures that it can meet the stringent requirements of a broad range of electronic applications.

You May Also Be Interested in

STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 16-WQFN Exposed Pad
Lowest to $6.8210
Texas Instruments
AUTOMOTIVE 4 PHASE DC/DC / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 26-VFQFN Exposed Pad
Lowest to $4.4812
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
Analog Devices Inc.
IC REG BOOST 5V 1.5A 8DFN
Lowest to $5.6650
Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5057 $50.1140
49+ $2.0559 $100.7391
76+ $1.9917 $151.3692
104+ $1.9274 $200.4496
135+ $1.8632 $251.5320
180+ $1.6705 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,039 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess