EN
  • EN
  • DE

MCIMX6D5EYM12AE

Part No MCIMX6D5EYM12AE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX6Q ROM PERF ENHAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 1.2GHz 624-FCPBGA (21x21)
Manufacturer NXP
Series i.MX6D
Package Tray
Core Processor ARM® Cortex®-A9
Speed 1.2GHz
Operating Temperature Range -20°C ~ 105°C (TJ)
Package 624-LFBGA, FCBGA
Case / Package 624-FCPBGA (21x21)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926536-MCIMX6D5EYM12AE
Ultra Librarian 3D Model Ultra Librarian MCIMX6D5EYM12AE CAD Model

Description

Product Overview: NXP MCIMX6D5EYM12AE

The NXP MCIMX6D5EYM12AE is a powerful and versatile microprocessor that serves as a core component in a wide range of electronic devices. This processor is part of the i.MX 6Dual series and is designed to deliver high-performance multimedia processing, making it an ideal choice for applications requiring advanced graphics, imaging, and computational capabilities.

Key Features

  • Processor Core: This product features a dual-core ARM Cortex-A9 architecture, which operates at a speed of up to 1.2 GHz, providing a balance of power efficiency and computing performance.
  • Graphics Processing: The integrated multimedia capabilities include a 3D graphics accelerator, 2D graphics accelerator, and a video processing unit, supporting high-definition video playback and rich graphical interfaces.
  • Memory Support: The MCIMX6D5EYM12AE offers flexible memory options with support for DDR3, DDR3L, LPDDR2, and ML memory types, allowing designers to optimize their system for performance or power consumption.
  • High Connectivity: With a variety of interfaces such as HDMI 1.4, PCI Express, and Gigabit Ethernet, this processor provides extensive connectivity options for peripheral devices and network connections.
  • Advanced Security: Security features include a cryptographic acceleration unit, secure boot, and random number generator, ensuring secure data handling and device integrity.

Applications

The versatility of the NXP MCIMX6D5EYM12AE makes it suitable for a broad range of applications. These include but are not limited to automotive infotainment systems, industrial control and automation, digital signage, medical devices, and smart home appliances. Its high-performance multimedia capabilities also make it a top choice for portable devices such as tablets and e-readers.

Reliability and Quality

NXP is known for its commitment to quality and reliability, and the MCIMX6D5EYM12AE is no exception. It is designed to meet the rigorous demands of modern electronic devices, ensuring long-term performance and stability in a variety of operating environments.

You May Also Be Interested in

Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess