EN
  • EN
  • DE

MCIMX537CVP8C2

Part No MCIMX537CVP8C2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU 32BIT ARM 529PBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000809-MCIMX537CVP8C2
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microprocessors
Series i.MX53
Package Tray
Core Processor ARM® Cortex®-A8
Speed 800MHz
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 529-FBGA
Supplier Device Package 529-FBGA (19x19)
Ultra Librarian 3D Model Ultra Librarian MCIMX537CVP8C2 CAD Model

Description

Product Overview: MCIMX537CVP8C2

The MCIMX537CVP8C2 is a high-performance, power-efficient, multimedia applications processor from NXP Semiconductors. This product is part of the i.MX53 family, which is designed to deliver a rich multimedia experience with a high level of integration to support graphics, video, image processing, audio, and interfacing capabilities.

Key Features

  • CPU: The processor is built around the ARM Cortex-A8 core, which operates at speeds up to 1 GHz, providing the computational power necessary for demanding applications.
  • Graphics: It includes an OpenGL ES 2.0 3D graphics accelerator and an OpenVG 1.1 2D graphics accelerator to handle complex graphics with ease, making it suitable for advanced user interfaces and compelling visual content.
  • Video Processing: The MCIMX537CVP8C2 supports full 1080p video decoding and HD-class 720p video encoding, catering to high-definition multimedia applications.
  • Memory: This processor supports various types of external memory, including DDR2, DDR3, LVDDR2, and Mobile DDR, offering flexibility in system design.
  • Connectivity: It comes with a range of connectivity options such as high-speed USB 2.0 OTG, CAN, Ethernet, and various serial interfaces to ensure easy integration into a wide array of end products.
  • Power Efficiency: The i.MX53 family is designed with energy efficiency in mind, making it ideal for portable devices where power consumption is critical.

Applications

The processor's rich multimedia features and connectivity options make it an excellent choice for a variety of applications, including:

  • Automotive infotainment systems
  • Industrial control and automation
  • Human-Machine Interface (HMI) panels
  • Portable medical devices
  • Smart appliances and home automation systems
  • Interactive Point-of-Sale (PoS) terminals

Reliability and Support

NXP is known for its commitment to quality and long-term support for its products. The MCIMX537CVP8C2 is backed by NXP's product longevity program, ensuring extended availability and support for industrial and commercial applications. Additionally, developers can benefit from NXP's extensive documentation, development tools, and active community support to accelerate product development and bring robust applications to market quickly.

You May Also Be Interested in

NXP / Nexperia
Lowest to $53.7967
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.8954 $82.8954
2+ $68.0167 $136.0334
3+ $65.8911 $197.6733
4+ $63.7657 $255.0628
5+ $61.6402 $308.2010
7+ $55.2637 $386.8459
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess