EN
  • EN
  • DE

MCIMX534AVP8C2

Part No MCIMX534AVP8C2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX53 800MHZ 529FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000517-MCIMX534AVP8C2
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) -Embedded Microprocessors
Series i.MX53
Package Tray
Speed 800MHz
USB USB 2.0 (2), USB 2.0 + PHY (1), USB 2.0 OTG + PHY (1)
Ethernet 10/100Mbps (1)
Voltage - I/O 1.3V, 1.8V, 2.775V, 3.3V
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 529-FBGA
Ultra Librarian 3D Model Ultra Librarian MCIMX534AVP8C2 CAD Model

Description

Product Overview: MCIMX534AVP8C2

The MCIMX534AVP8C2 is a high-performance, power-efficient processor from NXP Semiconductors. This advanced system-on-chip (SoC) is part of the i.MX53 series, designed to meet the needs of the growing multimedia and smart devices markets. With a focus on applications that require robust processing power and multimedia capabilities, the MCIMX534AVP8C2 is an ideal choice for a wide array of devices, including smart industrial controls, automotive infotainment systems, and consumer electronics.

Key Features

  • CPU: At its core, the MCIMX534AVP8C2 features an ARM Cortex-A8 processor capable of speeds up to 800 MHz, delivering the computational power necessary for complex tasks and multitasking.
  • Graphics Processing: It comes equipped with an integrated PowerVR SGX530 GPU, providing exceptional graphics performance for 2D and 3D visuals, which is essential for high-definition video and sophisticated user interfaces.
  • Video Capabilities: The processor supports full 1080p video decoding and has the ability to encode 720p video, making it well-suited for multimedia applications that require high-definition video playback and streaming.
  • Memory Support: The SoC supports various types of memory, including DDR2 and DDR3, allowing for flexible design choices depending on the application's performance and cost requirements.
  • Connectivity: A wealth of connectivity options are available, including multiple USB 2.0 ports, Ethernet, and controller interfaces for touchscreens and additional peripherals.
  • Energy Efficiency: Built with energy efficiency in mind, the MCIMX534AVP8C2 is suitable for portable and battery-powered devices, ensuring longer operation times and reduced power consumption.

Applications

The versatility of the MCIMX534AVP8C2 makes it an excellent processor for a variety of applications. It's particularly well-suited for:

  • High-performance industrial control systems
  • Advanced automotive infotainment and navigation systems
  • Portable medical devices requiring complex data processing
  • Interactive point-of-sale (POS) terminals
  • High-definition digital signage and kiosks

With its combination of processing power, multimedia capabilities, and energy efficiency, the MCIMX534AVP8C2 from NXP is a compelling solution for designers and engineers looking to push the boundaries of what's possible in their next-generation devices.

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
IBM
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess