EN
  • EN
  • DE

SN75DP128RTQT

Part No SN75DP128RTQT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC DISPLAYPORT 1:2 SWITCH 56QFN / Display Port Switch Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Displays, Monitors, TV
Interface I2C
Operating Supply Voltage 4.5 V ~ 5.25 V
Package 56-VFQFN Exposed Pad
Manufacturer Package 56-QFN (8x8)
Mounting SMD
Win Source Part Number 795196-SN75DP128RTQT
Popularity Medium
Supply and Demand Status Limited
Family Name SN75DP128
Introduction Date July 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN75DP128RTQT CAD Model

Description

The Texas Instruments SN75DP128RTQT is a state-of-the-art display interface IC that offers a comprehensive solution for high-resolution video transfer. This component is designed to facilitate the management of video signals through DisplayPort technology, which is the preferred digital display interface for computer and home entertainment systems.

Key Features

  • DisplayPort Standard: The SN75DP128RTQT adheres to the latest DisplayPort standard, ensuring compatibility with a wide range of devices and providing a high-bandwidth interface for video and audio transfer.
  • High Resolution Support: This IC supports high resolutions, making it ideal for applications that require the transmission of detailed visuals, such as gaming monitors, professional displays, and digital signage.
  • Bandwidth Efficiency: With its efficient signaling method, the SN75DP128RTQT maximizes the transfer of data, offering a smooth and reliable video and audio experience.
  • Integration: The compact form factor of the IC allows for seamless integration into various display technologies without compromising performance or reliability.

Applications

The SN75DP128RTQT is versatile and can be used in multiple display-related applications. Its high-speed interface makes it suitable for:

  • Desktop and Laptop Computers
  • High-Definition Televisions (HDTVs)
  • Video Game Consoles
  • Digital Signage Systems
  • Professional Monitors and Display Systems

Technical Specifications

Some of the technical specifications of the SN75DP128RTQT include:

  • Support for multi-stream transport (MST)
  • Advanced link training and link quality monitoring
  • Low EMI (Electromagnetic Interference) signature
  • Enhanced power management capabilities

In summary, the Texas Instruments SN75DP128RTQT is a robust and reliable choice for developers and manufacturers looking to implement high-quality DisplayPort solutions in their products. With its adherence to industry standards, high resolution support, and bandwidth efficiency, this IC stands out as a top-tier component for advanced video display applications.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Renesas Electronics America
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess