EN
  • EN
  • DE

MCIMX53-START-R

Part No MCIMX53-START-R
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description I.MX53 EVAL BRD  /  i.MX53 series ARM® Cortex®-A8 MPU Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series i.MX
Package Box
Board Type Evaluation Platform
Type MPU
Core Processor ARM® Cortex®-A8
Utilized IC / Part i.MX53
Mounting Type Fixed
Contents Board(s), Cable(s), Power Supply, Accessories
Base Product Number MCIMX53
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Other Names MCIMX53STARTR,935327412598
Standard Package 1
Win Source Part Number 1023036-MCIMX53-START-R
Ultra Librarian 3D Model Ultra Librarian MCIMX53-START-R CAD Model

Description

The MCIMX53-START-R is a comprehensive development platform from NXP Semiconductors, designed to provide a flexible and easy-to-use environment for engineers and developers working on applications that leverage the powerful capabilities of the i.MX53 family of multimedia applications processors.

Key Features

  • i.MX53 Processor: At the heart of the MCIMX53-START-R is the i.MX53 processor, which is a high-performance, low-power, ARM Cortex-A8 core capable of speeds up to 1 GHz. This processor is ideal for a wide range of applications, including automotive infotainment, consumer electronics, industrial control, and more.
  • Onboard Resources: The starter kit comes equipped with a variety of peripherals and interfaces to support development, including audio and video input/output, touch screen, Ethernet, USB, and more, providing a rich multimedia experience.
  • Expandable Memory: The kit includes onboard memory, with options to expand via external memory interfaces, allowing developers to scale their applications according to their specific memory requirements.
  • Software Support: NXP offers robust software support for the MCIMX53-START-R, including Linux and Android operating system support, which helps to streamline the development process and reduce time to market.

Development Support

The MCIMX53-START-R is supported by a comprehensive suite of development tools, including debuggers, software development kits (SDKs), and application notes. This support helps to ensure that developers can fully leverage the capabilities of the i.MX53 processor and accelerate the development of their projects.

Applications

With its high-performance processing capabilities and multimedia features, the MCIMX53-START-R is well-suited for a variety of applications, such as:

  • Portable and home entertainment devices
  • Automotive infotainment systems
  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Medical devices

In conclusion, the MCIMX53-START-R starter kit from NXP is an ideal platform for developers looking to create sophisticated applications that require robust multimedia features, high-performance processing, and versatile connectivity options.

You May Also Be Interested in

M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess