EN
  • EN
  • DE

MCIMX512DJM8C

Part No MCIMX512DJM8C
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description SOC i.MX51 ARM Cortex A8 0.06um 529-Pin BGA Tray / IC MPU I.MX51 800MHZ 529BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series i.MX51
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR, DDR2
Graphics Acceleration No
Display & Interface Controllers Keypad, LCD
Ethernet 10/100 Mbps (1)
USB USB 2.0 (3), USB 2.0 + PHY (1)
Voltage - I/O 1.2V, 1.875V, 2.775V, 3.0V
Operating Temperature Range -20°C ~ 85°C (TC)
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC
Package 529-LFBGA
Manufacturer Package 529-BGA Case 2017 (19x19)
Additional Interfaces 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART
Win Source Part Number 788235-MCIMX512DJM8C
Popularity Medium
Supply and Demand Status Limited
Family Name MCIMX512
Introduction Date December 19, 2009
ECCN 5A992
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCIMX512DJM8C CAD Model

Description

The NXP MCIMX512DJM8C is a high-performance, low-power, multimedia applications processor from the i.MX51 family. This sophisticated piece of technology is designed to meet the demanding requirements of high-end, multimedia-rich applications in various markets including industrial, medical, and consumer electronics.

Key Features:

  • Core: The processor is built around an ARM Cortex-A8 core, which operates at a speed of up to 800 MHz, delivering the computational power necessary for complex tasks.
  • Graphics: It includes an integrated PowerVR SGX graphics engine that provides robust 2D and 3D acceleration, enabling smooth and visually stunning graphics for an immersive user experience.
  • Video Processing: The MCIMX512DJM8C supports full 1080p video decoding and 720p video encoding, making it an ideal choice for applications requiring high-definition video playback and recording capabilities.
  • Memory: With support for a variety of memory interfaces, including DDR2, NAND Flash, and Secure Digital (SD) / MultiMediaCard (MMC), this processor offers flexibility in system design and ensures ample storage and memory bandwidth.
  • Connectivity: It offers a range of connectivity options such as High-Speed USB 2.0 OTG, Ethernet, and various serial interfaces to ensure seamless integration with peripherals and networks.
  • Power Efficiency: The device is engineered for power-sensitive applications, featuring low-power modes and dynamic voltage and frequency scaling to minimize power consumption without sacrificing performance.

Applications:

The versatility of the NXP MCIMX512DJM8C makes it suitable for a wide array of applications. It excels in scenarios where advanced user interfaces, real-time data processing, and connectivity are crucial. Typical applications include:

  • Advanced Human-Machine Interfaces (HMIs)
  • Portable Medical Devices
  • Industrial Control Systems
  • Smart Home Automation
  • In-Vehicle Infotainment Systems
  • Interactive Kiosks and Point-of-Sale Terminals

With its blend of performance, graphics, and energy efficiency, the NXP MCIMX512DJM8C is a strong contender for designers looking to create state-of-the-art electronic products.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0388 $62.0776
5+ $25.4678 $127.3390
8+ $24.6720 $197.3760
10+ $23.8761 $238.7610
13+ $23.0801 $300.0413
17+ $20.6925 $351.7725
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess