EN
  • EN
  • DE

MCF5474ZP266

Part No MCF5474ZP266
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 388BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V4E
Data Bus Width 32-Bit
Speed 266MHz
Connectivity EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals DMA, PWM, WDT
The number of I/O 99
Program Memory Type ROMless
Date RAM Size 32K x 8
Supply Voltage 1.43V ~ 1.58V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 388-BBGA
Supplier Device Package 388-PBGA (27x27)
Family Part Number MCF5474
Manufacturer Pack Quantity 200
MSL Level 3 (168 Hours)
Win Source Part Number 715245-MCF5474ZP266
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF5474ZP266 CAD Model

Description

The NXP MCF5474ZP266 is a high-performance microprocessor designed to cater to the demanding needs of embedded control applications. This microprocessor is part of the NXP ColdFire® family, which is well-known for its robust architecture, exceptional computational power, and flexibility. The MCF5474ZP266 is particularly suitable for applications in industrial control, medical instrumentation, automotive systems, and networking infrastructure due to its versatile feature set and high level of integration.

Key Features

  • CPU Core: The device is built around the V4 ColdFire core, which operates at a frequency of 266 MHz, delivering the computational power required for complex tasks without compromising on energy efficiency.
  • Memory Management: It includes a Memory Management Unit (MMU) that supports full operating systems, such as Linux, enhancing the processor's capability to handle sophisticated software applications.
  • Integrated Peripherals: A range of on-chip peripherals, such as multiple timers, DMA channels, UARTs, and Ethernet controllers, reduce the need for external components, thus saving on system cost and board space.
  • Communication Interfaces: The processor provides various communication interfaces, including Fast Ethernet, USB, I2C, and SPI, enabling easy connectivity with other devices and systems.
  • Embedded Security: With an integrated security engine that supports encryption and decryption, the MCF5474ZP266 ensures secure data transactions, which is crucial for sensitive applications.

Performance and Power Efficiency

The MCF5474ZP266 is designed to balance performance with power consumption. Its advanced power management features allow for reduced power usage in idle modes, making it an ideal choice for applications that require both processing power and energy efficiency.

Development Support

NXP provides comprehensive development support for the MCF5474ZP266, including software tools, reference designs, and technical documentation. This support helps accelerate the development process, allowing engineers to bring their products to market more quickly and reliably.

Conclusion

In summary, the NXP MCF5474ZP266 is a versatile and powerful microprocessor that offers a range of features designed to meet the needs of today's complex embedded systems. Its combination of processing power, integrated peripherals, and security features make it an excellent choice for designers looking to create sophisticated and secure products.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.9547 $73.9547
2+ $60.6814 $121.3628
3+ $58.7849 $176.3547
5+ $56.8884 $284.4420
6+ $54.9919 $329.9514
8+ $49.3035 $394.4280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess