EN
  • EN
  • DE

MCF54416CMJ250

Part No MCF54416CMJ250
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 256MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Coldfire V4 series Microcontroller IC 32-Bit 250MHz - ROMless 256-MAPBGA (17x17)
Manufacturer NXP
Series MCF5441x
Package Tray
Core Processor Coldfire V4
Core Size 32-Bit
Speed 250MHz
Connectivity 1-Wire®, CANbus, EBI/EMI, Ethernet, I²C, SmartCard, SPI, SSI, UART/USART, USB, USB OTG
Peripherals DMA, PWM, WDT
Number of I/O 87
Program Memory Type ROMless
Supply Voltage 1.14V ~ 1.32V
Data Converters A/D 8x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 256-LBGA
Case / Package 256-MAPBGA (17x17)
Family Name MCF54416
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 450
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883959-MCF54416CMJ250
Ultra Librarian 3D Model Ultra Librarian MCF54416CMJ250 CAD Model

Description

The NXP MCF54416CMJ250 is a high-performance microcontroller that is part of NXP's 32-bit ColdFire® V4 family, designed to cater to the needs of industrial control, networking, automotive, and consumer electronics applications. This microcontroller combines the power of a 32-bit architecture with the cost-effectiveness of a 16-bit microcontroller, making it an ideal choice for applications requiring a perfect balance between performance and budget.

Key Features:

  • CPU: 32-bit V4 ColdFire core with a maximum frequency of 250 MHz, providing a robust platform for complex computations and efficient data handling.
  • Memory: Comes equipped with a rich set of memory features, including integrated SRAM and support for external SDRAM, allowing for flexible and scalable memory configurations.
  • Connectivity: Offers a variety of communication interfaces such as Ethernet, USB, CAN, and UARTs, enabling seamless connectivity and data exchange with other devices and networks.
  • Timers and Control: Includes multiple timers, PWM controllers, and ADCs, making it suitable for precise control tasks and real-time measurement applications.
  • Security: Features enhanced security capabilities to protect intellectual property and ensure secure data transfer, crucial for today's connected devices.
  • Power Management: Advanced power management features enable energy-efficient operation, reducing power consumption for battery-powered and energy-sensitive applications.
  • Package: Available in a 256-pin MAPBGA package, providing a compact footprint for space-constrained applications.

Applications:

The versatility of the MCF54416CMJ250 makes it suitable for a wide range of applications. It excels in industrial control systems where precise timing, reliable operation, and connectivity are paramount. It's also well-suited for automotive applications that require robust performance in harsh environments. Additionally, with its integrated security features, it's a great choice for consumer electronics that need to safeguard user data.

Overall, the NXP MCF54416CMJ250 microcontroller is a powerful and flexible solution for designers looking to create sophisticated systems that require high performance, connectivity, and reliability without compromising on cost.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.9010 $51.9010
3+ $42.5855 $127.7565
4+ $41.2547 $165.0188
6+ $39.9239 $239.5434
7+ $38.5931 $270.1517
9+ $34.6007 $311.4063
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess