Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCF527x
Packaging Tray
Core Processor Coldfire V2
Core Size 32-Bit
Speed 166MHz
Connectivity EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals DMA, WDT
Number of I/O 61
Program Memory Type ROMless
RAM Size 64K x 8
Supply Voltage 1.4 V ~ 1.6 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 196-LBGA
Manufacturer Package 196-MAPBGA (15x15)
Win Source Part Number 788211-MCF5275LCVM166
Popularity Medium
Supply and Demand Status Limited
Family Name MCF5275L
Introduction Date July 22, 2005
ECCN 5A002.a.1
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCF5275LCVM166 CAD Model

Description

The NXP MCF5275LCVM166 is a sophisticated microprocessor that embodies a blend of performance, integration, and efficiency, making it ideal for a wide array of embedded control applications. This processor is part of the MCF527x family, which is known for its ColdFire V2 core, offering a balanced solution for designers who are looking to bridge the gap between high-end MCUs and low-end DSPs.

Key Features

  • CPU Core: The MCF5275LCVM166 is built around the 32-bit ColdFire V2 core, which operates at a frequency of 166 MHz, delivering robust computational power for complex tasks.
  • Memory: It comes with an integrated memory controller that supports SDRAM and SRAM, providing flexible options for system memory expansion.
  • Connectivity: This microprocessor offers a rich set of communication interfaces, including Fast Ethernet, USB, UART, I²C, SPI, and CAN, ensuring versatile connectivity for various peripherals and networks.
  • Integrated Peripherals: The MCF5275LCVM166 features a variety of on-chip peripherals like timers, DMA controllers, and an ADC, which help to streamline design and reduce system costs.

Applications

The NXP MCF5275LCVM166 is designed to meet the needs of a diverse range of applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Networking Equipment
  • Medical Devices
  • Automotive Control Units
  • Home Automation Systems

Technical Specifications

Attribute Value CPU Speed 166 MHz Core Architecture ColdFire V2 Operating Voltage 3.3V Package MAPBGA-196

Conclusion

In conclusion, the NXP MCF5275LCVM166 microprocessor is a powerful and versatile solution that is engineered to support a wide range of embedded applications. Its comprehensive feature set and connectivity options make it a highly desirable choice for designers looking to create sophisticated and reliable systems.

You May Also Be Interested in

Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention