EN
  • EN
  • DE

SPC560P50L5BEABY

Part No SPC560P50L5BEABY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series SPC56
Package Tray
Product Status Not For New Designs
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 107
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 40K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 26x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC560
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263335-SPC560P50L5BEABY
Ultra Librarian 3D Model Ultra Librarian SPC560P50L5BEABY CAD Model

Description

STMicroelectronics SPC560P50L5BEABY Microcontroller

The SPC560P50L5BEABY is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed for automotive and high-reliability applications where performance and robustness are paramount. This device is part of the SPC560P line, which is based on the Power Architecture® and specifically targeted for body and gateway applications.

At the heart of the SPC560P50L5BEABY is a 32-bit Power Architecture® V2 core that operates at a frequency of up to 64 MHz, delivering the computational power required for complex tasks. The MCU is equipped with 512 KB of flash memory for program storage and 64 KB of RAM for efficient data processing, ensuring smooth operation even in demanding scenarios.

One of the key features of this microcontroller is its advanced interrupt handling capabilities, with 16 priority levels for interrupt requests. This allows for precise management of multiple tasks and ensures that critical processes receive immediate attention. Additionally, the SPC560P50L5BEABY boasts a rich set of peripherals, including multiple CAN interfaces, LIN interfaces, and a FlexRay controller, making it highly suitable for in-vehicle networking and communication tasks.

The device also offers robust safety features, such as a Memory Protection Unit (MPU) and a Watchdog timer, which are essential for automotive-grade reliability. The MPU provides a mechanism to restrict access to memory regions, preventing unintentional or malicious code execution, while the Watchdog timer helps in detecting and recovering from software anomalies.

With its low power consumption modes and advanced power management techniques, the SPC560P50L5BEABY is designed to perform optimally while conserving energy, which is critical for battery-powered and energy-sensitive applications.

For development and debugging, the MCU supports a JTAG interface, allowing engineers to program, test, and debug their applications with ease. Furthermore, the SPC560P50L5BEABY is housed in a LQFP144 package, providing a compact footprint while still offering sufficient I/O pins for interfacing with other components in a system.

In summary, the SPC560P50L5BEABY from STMicroelectronics is a versatile and powerful microcontroller that offers a blend of performance, safety, and energy efficiency, making it an ideal choice for automotive and other high-reliability industry applications.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess