EN
  • EN
  • DE

STWD100NPWY3F

Part No STWD100NPWY3F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC WATCHDOG TIME CIRCUIT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Watchdog Circuit
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 2.3 ms Minimum
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 031600-STWD100NPWY3F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STWD100NPWY3F CAD Model

Description

The STWD100NPWY3F is a highly reliable watchdog timer integrated circuit designed by STMicroelectronics, a leader in the semiconductor industry. This compact and efficient IC is specifically engineered to monitor and reset microcontroller units (MCUs) and other digital systems, ensuring they continue to operate correctly without any manual intervention. The STWD100NPWY3F is an essential component for applications where continuous system operation is critical, such as in automotive, industrial, and consumer electronics.

With its tiny 5-pin SOT23-5 package, the STWD100NPWY3F offers a minimal footprint, making it an excellent choice for space-constrained applications. The device operates over a wide voltage range of 2.5V to 5.5V, providing designers with the flexibility to use it in various power environments. This versatile IC also features an adjustable watchdog timeout period that can be set by an external capacitor, allowing for customization to specific system requirements.

The STWD100NPWY3F ensures system reliability through its robust set of features. It includes an open-drain, active-low watchdog output (WDO) that interfaces directly with the reset pin of the target MCU. In the event of a system malfunction, such as a software lock-up or a failure in the MCU, the watchdog timer will expire, and the WDO pin will assert a reset signal to reboot the system automatically. This helps to prevent system hangs and enables a quick recovery from fault conditions.

Additionally, the device boasts a low power consumption, making it suitable for battery-powered applications where power efficiency is paramount. The STWD100NPWY3F also provides a chip enable pin (CE), which can be used to disable the watchdog timer, allowing for reduced power consumption during standby periods or when the watchdog function is not required.

In summary, the STWD100NPWY3F from STMicroelectronics is a reliable and versatile watchdog timer IC that offers an adjustable timeout period, low power consumption, and a small package size. It is a crucial component for enhancing system stability and reliability in a wide range of electronic applications.

You May Also Be Interested in

Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6557 $57.9495
75+ $1.3585 $101.8875
115+ $1.3161 $151.3515
160+ $1.2736 $203.7760
205+ $1.2312 $252.3960
275+ $1.1038 $303.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess