EN
  • EN
  • DE
  • IT

MCF5271CAB100

Part No MCF5271CAB100
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Integrated Microprocessor Hardware Specification | IC MCU 32BIT ROMLESS 160QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 100MHz
Connectivity EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals DMA, WDT
The number of I/O 39
Program Memory Type ROMless
Date RAM Size 64K x 8
Supply Voltage 1.4V ~ 3.6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 160-BQFP
Supplier Device Package 160-QFP (28x28)
Family Part Number MCF5271
Manufacturer Pack Quantity 120
MSL Level 3 (168 Hours)
Win Source Part Number 1220665-MCF5271CAB100
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF5271CAB100 CAD Model

Description

The NXP MCF5271CAB100 is a high-performance microcontroller that serves as a core component in a wide array of embedded systems. Designed to meet the demanding requirements of industrial control, automotive, and consumer electronics applications, this integrated circuit is part of NXP's ColdFire family, renowned for their reliability and advanced features.

Key Features:

  • Core: The MCF5271CAB100 is built around a ColdFire V2 core, which delivers a perfect balance between high performance and low power consumption. With a clock speed of up to 100 MHz, it provides robust computational capabilities for complex tasks.
  • Memory: It comes equipped with 256 KB of embedded SRAM, allowing for fast data access and efficient handling of real-time operations.
  • Connectivity: This microcontroller offers a range of connectivity options including Ethernet, CAN, UART, and I2C interfaces, making it ideal for networked applications.
  • Integrated Peripherals: A host of on-chip peripherals such as timers, DMA controllers, and an ADC (Analog to Digital Converter) enhance its functionality, reducing the need for external components and simplifying design.
  • Security: The device includes features that support secure data transactions, which are critical for applications that require robust security measures.

Applications:

The versatility of the MCF5271CAB100 makes it suitable for a broad spectrum of applications. It is often utilized in industrial automation systems, where precise control and real-time processing are essential. Its robust connectivity features make it a preferred choice for automotive diagnostics and telematics. Additionally, it is used in smart consumer devices that require efficient processing and connectivity.

With its combination of performance, connectivity, and integrated features, the NXP MCF5271CAB100 microcontroller is a comprehensive solution for developers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess