EN
  • EN
  • DE

MCF5249LCAG120

Part No MCF5249LCAG120
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ColdFire MCF5xxx Processor / IC MCU 32BIT ROMLESS 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCF524x
Packaging Tray
Core Processor Coldfire V2
Core Size 32-Bit
Speed 120MHz
Connectivity I2C, IDE, Memory Card, SPI, UART/USART
Peripherals DMA, I2S, POR, Serial Audio, WDT
Number of I/O 34
Program Memory Type ROMless
RAM Size 96K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 4x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 788206-MCF5249LCAG120
Popularity Medium
Supply and Demand Status Limited
Family Name MCF5249LC
Introduction Date February 20, 2004
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCF5249LCAG120 CAD Model

Description

Introducing the NXP MCF5249LCAG120 Microprocessor

The NXP MCF5249LCAG120 is a highly integrated microprocessor that is part of the ColdFire family, renowned for its exceptional performance and versatility in handling complex computing tasks. This product is designed to cater to the demanding needs of advanced industrial control, networking, and embedded systems that require both high-speed processing and low power consumption.

Key Features

  • CPU Core: The MCF5249LCAG120 boasts a ColdFire V2 core that operates at a frequency of 120 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory Management: It includes a Memory Management Unit (MMU) that supports full virtual memory implementations, allowing for more sophisticated operating systems and applications to run smoothly.
  • Integrated Peripherals: The chip comes with a variety of built-in peripherals, such as DMA controllers, timers, UARTs, and an I²C interface, reducing the need for additional components and simplifying design.
  • Connectivity: With its integrated Fast Ethernet Controller, the MCF5249LCAG120 ensures robust and high-speed network connectivity, critical for modern connected devices.
  • Audio Processing: It features an Audio Codec 97 (AC97) interface, making it an ideal choice for applications that require audio playback and recording capabilities.

Applications

The versatility of the MCF5249LCAG120 makes it suitable for a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Networking Equipment
  • Embedded Audio Processing
  • Complex IoT Devices
  • Automotive Control Units

Design Support

NXP provides comprehensive design support for the MCF5249LCAG120, including detailed datasheets, reference manuals, and application notes. Developers can also access a suite of development tools to facilitate software development, debugging, and performance optimization.

Quality and Reliability

As with all NXP products, the MCF5249LCAG120 is manufactured to the highest quality standards, ensuring reliability and longevity in the field. Customers can trust this microprocessor to perform consistently under various conditions and within a broad range of temperatures.

With its powerful features and flexible applications, the NXP MCF5249LCAG120 is a top-tier choice for designers seeking a robust microprocessor for their next-generation products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.2224 $80.4448
4+ $33.0031 $132.0124
6+ $31.9717 $191.8302
8+ $30.9404 $247.5232
10+ $29.9091 $299.0910
13+ $26.8149 $348.5937
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess