Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals DMA, WDT
The number of I/O 97
Program Memory Type ROMless
Date RAM Size 64K x 8
Supply Voltage 1.4V ~ 1.6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 256-LBGA
Supplier Device Package 256-MAPBGA (17x17)
Family Part Number MCF5234
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220663-MCF5234CVM100
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCF5234CVM100 CAD Model

Description

The NXP MCF5234CVM100 is a robust microcontroller unit (MCU) designed to meet the demands of industrial and embedded control applications. This powerful MCU is part of the MCF523x family, which is known for its high level of integration and performance. With a core speed of 100 MHz, it provides a balanced combination of computational power and energy efficiency, making it an ideal choice for a wide range of applications.

Key Features

  • CPU: 32-bit ColdFire V2 core, providing a high level of performance for complex computations and data processing.
  • Speed: Operates at a frequency of 100 MHz, delivering the processing capability required for time-sensitive tasks.
  • Memory: Comes equipped with 256 KB of embedded SRAM and 16 KB of instruction cache, facilitating quick data access and efficient execution of instructions.
  • Connectivity: Features a variety of communication interfaces including two CAN modules, two UARTs, and a Queued Serial Peripheral Interface (QSPI), allowing for versatile peripheral connections and communication with other devices.
  • Timers: Includes four 4-channel timers and a Real-Time Clock (RTC), supporting precise timing and scheduling functions.
  • Analog-to-Digital Converter: Integrated 16-channel, 12-bit ADC, enabling accurate conversion of analog signals to digital data for processing.
  • Package: Available in a 144-pin MAPBGA package, which is suited for space-constrained applications.

Applications

The MCF5234CVM100's combination of performance, connectivity, and on-chip features make it an excellent choice for a variety of applications, including:

  • Industrial Control Systems
  • Automotive Control Units
  • Robotics
  • Medical Devices
  • Networking Equipment

With its robust feature set and NXP's commitment to quality, the MCF5234CVM100 MCU is a reliable and scalable solution for designers looking to build sophisticated control systems with stringent performance requirements.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Infineon Technologies
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $35.4546
ECAD model for XMC4300F100K256AAXUMA1

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention