EN
  • EN
  • DE
  • IT

MCF5232CAB80

Part No MCF5232CAB80
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MPU ColdFire MCF5xxx Processor RISC 32bit 80MHz 160-Pin PQFP Tray / IC MCU 32BIT ROMLESS 160QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCF523x
Packaging Tray
Part Status Obsolete(EOL)
Core Processor Coldfire V2
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, EBI/EMI, I2C, SPI, UART/USART
Peripherals DMA, WDT
Number of I/O 61
Program Memory Type ROMless
RAM Size 64K x 8
Supply Voltage 1.4 V ~ 1.6 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 160-BQFP
Manufacturer Package 160-QFP (28x28)
Win Source Part Number 788204-MCF5232CAB80
Popularity Medium
Supply and Demand Status Limited
Family Name MCF5232
Introduction Date August 02, 2005
ECCN 5A992
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCF5232CAB80 CAD Model

Description

The MCF5232CAB80 is a high-performance integrated microprocessor from NXP Semiconductors, designed to cater to the demanding needs of embedded control applications. This processor is a member of the MCF523x family of ColdFire® microprocessors, which are known for their exceptional balance of cost and functionality, making them ideal for a wide range of applications in industrial control, automation, and networking.

Key Features:

  • CPU Core: At the heart of the MCF5232CAB80 is a Version 2 ColdFire core with a maximum operating frequency of 80 MHz, providing a solid foundation for applications that require a combination of low power consumption and high processing capability.
  • Memory: It comes equipped with an integrated memory controller that supports up to 32 MB of external SDRAM and 16 MB of external Flash memory, allowing for flexible and expandable storage options.
  • Connectivity: The processor features a range of connectivity options including two UARTs, two I2C buses, and a 10/100 Mbps Fast Ethernet Controller, enabling it to handle multiple communication protocols and networked environments efficiently.
  • Timers and Controllers: It also includes a variety of timers, a DMA controller, and a Queued Serial Peripheral Interface (QSPI), which are essential for managing complex tasks and real-time operations within embedded systems.
  • On-Chip Debugging: The MCF5232CAB80 provides an on-chip debug module that supports background debugging and real-time trace, facilitating easier development and troubleshooting.

Applications:

The versatility of the MCF5232CAB80 makes it suitable for a diverse range of applications, including but not limited to:

  • Industrial Automation and Control Systems
  • Automotive Control Units
  • Building Management Systems
  • Networking Equipment
  • Medical Devices

Quality and Reliability:

NXP is renowned for its commitment to quality, and the MCF5232CAB80 is no exception. This microprocessor is manufactured to meet the highest standards of performance and reliability, ensuring that it can withstand the rigors of industrial environments and maintain functionality over an extended operational lifespan.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess