EN
  • EN
  • DE

MCF52264AF80

Part No MCF52264AF80
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit ColdFire RISC 256KB Flash 3.3V 100-Pin LQFP Tray / IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V2
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, QSPI, UART/USART, USB OTG
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 56
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data Converters A/D 8x12b
Operating Temperature Range 0°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 788202-MCF52264AF80
Popularity Medium
Supply and Demand Status Limited
Family Name MCF52264
Introduction Date January 21, 2009
ECCN 5A992
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MCF52264AF80 CAD Model

Description

The NXP MCF52264AF80 is a high-performance microcontroller tailored for industrial and general embedded applications. It belongs to the MCF5226x family of microcontrollers that are known for their integration and efficiency, making them ideal for a wide range of applications including factory automation, medical devices, and automotive systems.

Key Features

  • CPU: The MCF52264AF80 is equipped with a 32-bit ColdFire V2 core that operates at a maximum frequency of 80 MHz, providing a balance between power consumption and processing capability.
  • Memory: This microcontroller comes with 64 KB of RAM and 256 KB of flash memory, offering ample space for complex applications and data storage.
  • Connectivity: It features a variety of communication interfaces, including CAN, USB, UART, I2C, SPI, and Ethernet, which enable the microcontroller to connect with other devices and networks effortlessly.
  • Timers and Counters: Multiple timers, including a real-time timer and a pulse width modulator (PWM), provide accurate timing and control for embedded systems.
  • Analog to Digital Converter (ADC): An integrated 12-bit ADC allows the microcontroller to process analog signals, which is essential for sensor-based applications.
  • Operating Voltage: The device operates within a range of 3.0V to 3.6V, which is suitable for low-power applications.

Robust Design and Performance

The MCF52264AF80 is designed to withstand harsh environments, with an operating temperature range of -40°C to +85°C. Its robust design ensures reliable performance even under extreme conditions. Additionally, the microcontroller's low power consumption makes it an excellent choice for battery-operated devices.

Development Support

NXP provides comprehensive development support for the MCF52264AF80, including software libraries, development tools, and reference designs to help accelerate the product development process. This support ensures that engineers can maximize the capabilities of the microcontroller and reduce time-to-market for their products.

Applications

The versatility of the MCF52264AF80 makes it suitable for a wide array of applications, such as industrial control systems, building automation, medical monitoring devices, and automotive electronics. Its robust feature set enables developers to create sophisticated and reliable systems that meet the demands of modern embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.2841 $78.8523
6+ $21.5665 $129.3990
9+ $20.8926 $188.0334
12+ $20.2187 $242.6244
15+ $19.5447 $293.1705
20+ $17.5227 $350.4540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess