Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MCF521x
Package Tray
Product Status Not For New Designs
Core Processor Coldfire V2
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 56
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 81-LBGA
Supplier Device Package 81-MAPBGA (10x10)
Base Product Number MCF5212
Standard Package 240
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1340786-MCF5212LCVM80
Ultra Librarian 3D Model Ultra Librarian MCF5212LCVM80 CAD Model

Description

Product Overview: NXP MCF5212LCVM80 Microcontroller

The NXP MCF5212LCVM80 is a high-performance microcontroller that combines an efficient 32-bit CPU with a rich set of integrated peripherals, making it an ideal solution for a wide range of embedded applications. This microcontroller is part of NXP's ColdFire® family, which is renowned for its reliability, low power consumption, and exceptional processing capabilities.

Key Features

  • CPU: The MCF5212LCVM80 is equipped with a V2 ColdFire core that operates at a maximum frequency of 80 MHz, providing a balanced trade-off between processing power and power consumption.
  • Memory: It comes with 512 KB of on-chip flash memory, which is ideal for storing firmware and applications, and 64 KB of SRAM for efficient data manipulation and storage.
  • Digital Signal Processing: The microcontroller includes a MAC (Multiply-Accumulate) unit, enhancing its capabilities for digital signal processing tasks, which is beneficial for audio processing, motor control, and sensor applications.
  • Communication Interfaces: A variety of communication interfaces are available, including two UARTs, an SPI, an I²C bus, and a CAN 2.0B module, allowing for versatile connectivity options.
  • Timers and Counters: The device features multiple timers, including a Programmable Interrupt Timer, Watchdog Timer, and a Real-Time Clock, which are essential for time-sensitive operations.
  • Input/Output: The MCF5212LCVM80 provides up to 55 General Purpose I/O (GPIO) pins, giving developers flexibility in interfacing with various external components.
  • Package: It comes in a compact 144-pin LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications.

Applications

The versatility of the MCF5212LCVM80 makes it an excellent choice for a multitude of applications, including but not limited to industrial control systems, medical devices, automotive electronics, and smart home automation. Its robust set of features and peripherals support complex tasks while maintaining energy efficiency, which is crucial for battery-powered or energy-sensitive devices.

Conclusion

In conclusion, the NXP MCF5212LCVM80 microcontroller is a powerful and versatile component that provides a comprehensive solution for embedded system designers looking for a balance between performance and power consumption. With its rich feature set and reliable ColdFire architecture, it stands as a competitive option in the microcontroller market.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Infineon Technologies
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $35.4546
ECAD model for XMC4300F100K256AAXUMA1
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention