EN
  • EN
  • DE

MCF51JE128CLK

Part No MCF51JE128CLK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description An Energy-Efficient Solution from Freescale | IC MCU 32BIT 128KB FLASH 80FQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Box
Core Processor Coldfire V1
Data Bus Width 32-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, SCI, SPI, USB OTG
Peripherals LVD, PWM, WDT
The number of I/O 47
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 12x12b; D/A 1x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-FQFP (12x12)
Family Part Number MCF51JE128
Manufacturer Pack Quantity 480
MSL Level 3 (168 Hours)
Win Source Part Number 1220609-MCF51JE128CLK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF51JE128CLK CAD Model

Description

Introducing the NXP MCF51JE128CLK Microcontroller

The NXP MCF51JE128CLK is a robust and versatile microcontroller designed to cater to a wide range of embedded applications. This powerful MCU is part of the MCF51JE series, which is well-known for its high integration and exceptional performance in terms of processing power and energy efficiency.

Key Features

  • Core: At the heart of the MCF51JE128CLK is a 32-bit ColdFire V1 core, which operates at a maximum frequency of 50 MHz, providing a balance of speed and power consumption for demanding applications.
  • Memory: It comes equipped with 128 KB of on-chip flash memory and 16 KB of RAM, ensuring adequate space for complex programs and data storage.
  • Digital and Analog Peripherals: The microcontroller boasts a range of peripherals including multiple general-purpose input/output (GPIO) pins, analog-to-digital converters (ADCs), and timers, making it highly adaptable to various control and sensing tasks.
  • Communication Interfaces: For connectivity, it features several communication interfaces such as I2C, SPI, and UART, allowing for easy integration with other devices and components in a system.
  • Package: The MCF51JE128CLK is offered in a 80-LQFP package, which is conducive to space-constrained applications while still providing ample pin access for interfacing.
  • Power Efficiency: It is designed with power efficiency in mind, featuring multiple power-saving modes, which make it suitable for battery-powered and portable devices.

Applications

The NXP MCF51JE128CLK is an ideal choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Home automation
  • Automotive electronics
  • Consumer electronics

With its rich set of features and capabilities, the MCF51JE128CLK provides developers with a flexible platform to create sophisticated and reliable embedded systems. Its integration of a powerful processor core, ample memory, and diverse peripherals allows for the development of complex and innovative products in a compact form factor.

Overall, the NXP MCF51JE128CLK stands out as a microcontroller that offers a comprehensive solution for designers looking to achieve high performance, integration, and versatility in their embedded projects.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2377 $64.6639
16+ $7.5803 $121.2848
24+ $7.3435 $176.2440
33+ $7.1067 $234.5211
43+ $6.8699 $295.4057
57+ $6.1585 $351.0345
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess