EN
  • EN
  • DE

DS26502LB1

Part No DS26502LB1
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822011-DS26502LB1
Ultra Librarian 3D Model Ultra Librarian DS26502LB1 CAD Model

Description

Maxim Integrated DS26502LB1: Multi-Feature T1/E1/J1 Transceiver

The DS26502LB1 from Maxim Integrated is a versatile and high-performance single-chip transceiver designed for T1/E1/J1 applications. This advanced integrated circuit is engineered to provide a comprehensive solution for communication systems that require robust connectivity and reliability in telecommunication environments.

With its multi-feature design, the DS26502LB1 integrates line interface, framer, and LIU (Line Interface Unit) functionalities into one compact package. This integration significantly simplifies the design and reduces the component count for system developers, leading to cost savings and a more streamlined manufacturing process.

The device supports both framed and unframed modes of operation, making it suitable for a wide range of applications, including voice and data communications, wireless base stations, and network infrastructure. It is compliant with T1, E1, and J1 standards, ensuring compatibility with existing and future communication protocols.

Key features of the DS26502LB1 include:

  • Integrated jitter attenuator, which enhances signal integrity and reduces data errors caused by transmission line disturbances.
  • Programmable receiver and transmitter functionality, allowing customization to meet specific application requirements.
  • Support for both long-haul and short-haul lines, providing flexibility for deployment in various physical environments.
  • Robust built-in diagnostics and loopback capabilities, facilitating easier maintenance and troubleshooting.
  • Low power consumption, making it an energy-efficient choice for power-sensitive applications.

The DS26502LB1 comes in a compact 100-pin LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications. Its operating temperature range from -40°C to +85°C ensures reliable performance in a variety of environmental conditions.

Overall, the DS26502LB1 from Maxim Integrated stands out as a highly integrated and feature-rich solution for developers looking to implement T1/E1/J1 interfaces in their communication systems. Its combination of performance, flexibility, and reliability makes it an excellent choice for a wide array of telecommunication applications.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess