EN
  • EN
  • DE

MCF51AC256BVPUE

Part No MCF51AC256BVPUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCF51AC256 ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V1
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, PWM, WDT
The number of I/O 54
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 20x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MCF51AC256
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 1220604-MCF51AC256BVPUE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF51AC256BVPUE CAD Model

Description

The NXP MCF51AC256BVPUE is a robust 32-bit microcontroller that is part of the ColdFire V1 family, offering a blend of high performance and integrated functionality suitable for a wide range of embedded applications. This microcontroller is designed to deliver efficient operation with a maximum CPU frequency of 50 MHz, making it an ideal choice for industrial control, medical devices, automotive systems, and smart sensors.

Key Features

  • Core: 32-bit V1 ColdFire core with enhanced MAC for DSP functionality.
  • Memory: 256 KB of flash memory and 32 KB of RAM, providing ample storage for complex programs and data.
  • Operating Voltage: 2.7V to 5.5V, allowing for flexible power supply options and compatibility with a variety of peripherals.
  • Connectivity: Multiple communication interfaces including I2C, SPI, and UARTs for versatile peripheral integration.
  • Timers: Comprehensive timer modules including PWM, RTC, and multiple channel timers for precise event management and control.
  • Analog Features: Integrated analog-to-digital converter (ADC) and analog comparator for real-time signal processing.
  • Package: Available in a 64-LQFP package, providing a compact footprint for space-constrained applications.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation in harsh environments.

Target Applications

The MCF51AC256BVPUE is designed to cater to a spectrum of applications where performance, power efficiency, and integration are key. Its robust feature set makes it particularly well-suited for:

  • Industrial control systems
  • Medical monitoring devices
  • Automotive electronics
  • Home automation
  • Portable instrumentation

Development Support

NXP provides comprehensive development support for the MCF51AC256BVPUE with software libraries, development tools, and reference designs to accelerate product development and bring applications to market faster. Developers can leverage NXP's CodeWarrior Development Studio for advanced debugging and performance optimization.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9090 $54.5450
12+ $8.9510 $107.4120
18+ $8.6713 $156.0834
24+ $8.3916 $201.3984
31+ $8.1119 $251.4689
42+ $7.2727 $305.4534
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess