EN
  • EN
  • DE
  • IT

MC9S12XEQ384CAG

Part No MC9S12XEQ384CAG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 384KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor HCS12X
Part Core Size 16-Bit
Speed(Frequency) 50MHz
Number of I/O 119
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 24K x 8
Supply Voltage - Operating 1.72 V to 5.5 V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 1074454-MC9S12XEQ384CAG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC9S12XEQ384CAG CAD Model

Description

The NXP MC9S12XEQ384CAG is a highly integrated, 16-bit microcontroller product from NXP Semiconductors designed for automotive and industrial control systems. This powerful microcontroller is part of the HCS12X family, which is well-known for its robust design, exceptional performance, and versatility, making it suitable for a wide range of applications.

Key Features:

  • Core: The MC9S12XEQ384CAG features the HCS12X CPU, which operates at a frequency of up to 50 MHz. The enhanced X-Gate co-processor supports parallel processing and can significantly improve system performance.
  • Memory: It is equipped with 384 KB of flash memory and 32 KB of RAM, providing ample space for complex applications and data storage.
  • Advanced Timer: The microcontroller includes a rich set of timers, including 8-channel and 2-channel 16-bit timers, providing precise control for time-sensitive operations.
  • Communication Interfaces: Multiple communication interfaces are available, such as CAN, SPI, and SCI, allowing for easy integration into a variety of communication networks.
  • Analog-to-Digital Converter: The device comes with a 12-bit analog-to-digital converter with up to 16 channels, enabling accurate measurement and conversion of analog signals.
  • Package: The MC9S12XEQ384CAG is available in a 144-pin LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications.
  • Voltage & Temperature Range: It operates within a voltage range of 2.35V to 5.25V and can withstand an extended temperature range, making it reliable under harsh conditions.

Applications:

The NXP MC9S12XEQ384CAG is ideal for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Embedded control systems

With its extensive set of features and capabilities, the NXP MC9S12XEQ384CAG microcontroller is a perfect choice for designers looking for a high-performance, reliable, and flexible solution for their advanced control applications.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess