EN
  • EN
  • DE

MAX5940DESA+T

Part No MAX5940DESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC IEEE 802.3AF PD INTFC 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Controller (PD)
Maximum Power 12.95W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage (V) 39.9V ~ 67V
Supply Current 400μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX5940
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 704826-MAX5940DESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5940DESA+T CAD Model

Description

Maxim Integrated MAX5940DESA+T Ethernet Protection Device

The MAX5940DESA+T is a robust Ethernet protection device designed by Maxim Integrated to safeguard Ethernet ports against surge and electrostatic discharge (ESD) threats. It is an essential component for ensuring the longevity and reliability of network equipment in various applications, including network switches, routers, and networked industrial equipment.

This device comes in a compact SOIC-8 package, making it suitable for space-constrained applications. It is specifically engineered to provide protection for Ethernet interfaces in accordance with IEC 61000-4-5 (Surge) and IEC 61000-4-2 (ESD) standards, ensuring that your equipment can withstand harsh electrical environments.

One of the standout features of the MAX5940DESA+T is its integrated 1.5kW peak pulse power capability (tp = 8/20μs), which is crucial for absorbing high-energy transients that can occur during surge events. Additionally, it offers a low clamping voltage and low capacitance, minimizing signal degradation on the Ethernet lines while still providing robust protection.

The device is designed for ease of use, with minimal external components required for operation. It supports Ethernet 10/100/1000Base-T applications and includes a current-limiting circuit to protect against power cross events. This feature is particularly important for preventing damage to the Ethernet PHY in scenarios where power lines accidentally come into contact with data lines.

For added versatility, the MAX5940DESA+T operates over a wide temperature range of -40°C to +85°C, making it suitable for industrial and outdoor environments where temperatures can fluctuate significantly. Its low operating and standby power consumption also makes it an energy-efficient choice for modern network equipment.

In summary, the MAX5940DESA+T from Maxim Integrated is a high-performance Ethernet protection device that offers superior surge and ESD protection, ensuring the safety and reliability of Ethernet ports in a wide range of applications. Its compact form factor, robust protection capabilities, and ease of use make it an ideal choice for designers looking to enhance the durability of their networked systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Texas Instruments
Lowest to $8.0180
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess