EN
  • EN
  • DE
  • IT

TPS7A7100RGTR

Part No TPS7A7100RGTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1-A, Fast-Transient, Low-Dropout Voltage Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage Input MAX 6.5V
Output Voltage 0.9V
Output Voltage MAX 5V
Voltage Dropout (Maximum) 0.35V @ 1A
Output Current 1A
Operating Supply Current 4mA
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 1273678-TPS7A7100RGTR
Manufacturer Homepage www.ti.com
Family Name TPS7A7100
Introduction Date March 01, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS7A7100RGTR CAD Model

Description

Product Overview: TPS7A7100RGTR by Texas Instruments

The TPS7A7100RGTR is a state-of-the-art low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor technology. This high-performance regulator is specifically engineered to deliver a stable and precise voltage supply, making it an ideal choice for sensitive applications requiring a clean and reliable power source.

This LDO is capable of sourcing up to 1A of output current with a very low dropout voltage, which enhances its efficiency and allows it to operate effectively even in conditions where the input and output voltage differential is minimal. The TPS7A7100RGTR offers an adjustable output voltage range from 0.8V to 3.95V, which provides designers with the flexibility to tailor the output to meet the specific requirements of their application.

One of the key features of the TPS7A7100RGTR is its excellent transient response, ensuring that the output voltage remains stable even during rapid changes in load. This is particularly important for powering sensitive components such as microprocessors, FPGAs, and DSPs, which may exhibit sharp fluctuations in power demand during operation.

Furthermore, the device includes several built-in protection features to safeguard against abnormal operating conditions. These include overcurrent protection, thermal shutdown, and reverse current protection, which contribute to the overall reliability and longevity of the regulator and the system it powers.

The TPS7A7100RGTR comes in a compact QFN-16 package, which is designed for space-constrained applications. Its small footprint is beneficial for modern electronic devices where board space is at a premium. Additionally, the regulator is characterized by low quiescent current, making it suitable for battery-powered applications where power efficiency is critical.

In summary, the TPS7A7100RGTR from Texas Instruments represents a versatile and robust power management solution that combines high performance, flexibility, and reliability. Its comprehensive feature set makes it an excellent choice for a wide array of applications, including portable electronics, networking equipment, and industrial systems.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0611 $53.0550
105+ $0.9940 $104.3700
160+ $0.9604 $153.6640
225+ $0.8933 $200.9925
295+ $0.8597 $253.6115
365+ $0.8261 $301.5265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,180 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess