EN
  • EN
  • DE

MC9S12GN32F0VLFR

Part No MC9S12GN32F0VLFR
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830503-MC9S12GN32F0VLFR
Ultra Librarian 3D Model Ultra Librarian MC9S12GN32F0VLFR CAD Model

Description

NXP MC9S12GN32F0VLFR Microcontroller

The NXP MC9S12GN32F0VLFR is a sophisticated microcontroller designed to cater to the demanding needs of automotive and industrial applications. This powerful component is part of the HCS12 family, which is renowned for its high performance and integration capabilities. The MC9S12GN32F0VLFR is built upon a 16-bit architecture that enables efficient handling of complex computing tasks, making it an ideal choice for embedded systems requiring robust control and processing capabilities.

At the heart of the MC9S12GN32F0VLFR is a 16-bit CPU, which operates at a frequency of up to 25 MHz. This processor is complemented by 32KB of on-chip flash memory, providing ample space for application code storage. In addition, it boasts 2KB of RAM, ensuring smooth operation and data management for real-time processes. The microcontroller's flash memory is also designed with reliability in mind, featuring error correction code (ECC) to safeguard data integrity against potential corruption.

The MC9S12GN32F0VLFR is equipped with a diverse set of peripherals that enhance its functionality and ease of integration into various systems. These peripherals include multiple serial communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C modules, which facilitate seamless data exchange with other components within a system. Moreover, the microcontroller features an 8-channel 10-bit Analog-to-Digital Converter (ADC), which is essential for interfacing with analog sensors and converting their signals into digital data for processing.

For those applications requiring precise timing and control, the MC9S12GN32F0VLFR provides a rich set of timers including an 8-channel timer module, a Real-Time Interrupt (RTI) module, and a Periodic Interrupt Timer (PIT). These timing resources are crucial for tasks such as motor control, event scheduling, and time-sensitive signal processing.

With its robust Input/Output (I/O) capabilities, the MC9S12GN32F0VLFR can manage multiple external devices, thanks to its 51 general-purpose I/O pins. These pins are highly configurable, allowing designers to tailor the microcontroller's interactions with peripheral devices to their specific application needs. Additionally, the microcontroller's package is a 48-LQFP (Low Profile Quad Flat Package), which is designed to occupy minimal space on a printed circuit board, making it an excellent choice for space-constrained applications.

Overall, the NXP MC9S12GN32F0VLFR microcontroller is a versatile and powerful solution that delivers the performance, memory, and peripheral set required for advanced automotive and industrial control systems.

You May Also Be Interested in

Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess