EN
  • EN
  • DE
  • IT

CNY173F3M

Part No CNY173F3M
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820894-CNY173F3M
Ultra Librarian 3D Model Ultra Librarian CNY173F3M CAD Model

Description

The CNY173F3M is a single-channel optocoupler manufactured by ON Semiconductor (formerly Fairchild Semiconductor). It consists of an infrared emitting diode (IRED) optically coupled to a silicon phototransistor. This optocoupler is designed for electrical isolation in various applications, providing a safe and reliable interface between circuits with different voltage levels or grounding potentials. The F3M suffix typically indicates specific electrical characteristics or packaging options.

Applications:

  • Industrial control systems (e.g., programmable logic controllers (PLCs), motor drives)
  • Power supplies (e.g., switch-mode power supplies (SMPS), isolated power converters)
  • Digital logic inputs
  • Microprocessor input/output isolation
  • Noise isolation in sensitive circuits

Features:

  • High isolation voltage (typically 5 kV or higher)
  • CTR (Current Transfer Ratio): Typically between 50% and 600% (depending on the specific grade)
  • Low input current requirement
  • High-speed switching
  • Compact package
  • RoHS compliant

Benefits:

  • Provides electrical isolation between circuits, protecting sensitive components from voltage spikes and surges.
  • Eliminates ground loops and reduces noise in signal transmission.
  • Enables safe interfacing between circuits with different voltage levels.
  • Improves system reliability and safety.

Additional Details:

The CNY173F3M optocoupler operates by converting an electrical signal into light using the IRED. The emitted light is then detected by the phototransistor, which generates a corresponding electrical signal. This optical coupling provides a galvanic isolation barrier between the input and output circuits, preventing direct electrical connection.

Key parameters to consider when using this optocoupler include the forward current of the IRED, the collector-emitter voltage of the phototransistor, and the current transfer ratio (CTR). The CTR specifies the ratio of the output current (collector current) to the input current (forward current) and is an important factor in determining the overall performance of the optocoupler in a given application.

It is available in a DIP (Dual In-line Package) or SMD (Surface Mount Device) package for ease of assembly on printed circuit boards (PCBs). The device is commonly used to isolate microcontrollers or other digital circuits from high-voltage or noisy environments.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess