EN
  • EN
  • DE

MC9S08SV8CLC

Part No MC9S08SV8CLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32LQFP / S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Product Status Obsolete
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 30
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number MC9S08
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,250
Win Source Part Number 1322182-MC9S08SV8CLC
Ultra Librarian 3D Model Ultra Librarian MC9S08SV8CLC CAD Model

Description

NXP MC9S08SV8CLC Microcontroller

The NXP MC9S08SV8CLC is a highly integrated and efficient microcontroller designed to meet the demanding requirements of embedded systems. This powerful component is part of NXP's S08 family, which is renowned for its robust architecture, exceptional performance, and low-power operation.

Key Features

  • Core: The MC9S08SV8CLC features an 8-bit S08 central processing unit (CPU) that delivers a perfect balance between speed and power consumption. With up to 40 MHz bus frequency, it provides quick data processing capabilities suitable for a wide range of applications.
  • Memory: It comes with 8KB of on-chip flash memory, which offers a reliable storage solution for the user's application code and data. Additionally, this microcontroller includes 512 Bytes of RAM for efficient data handling and processing.
  • I/O Options: The device boasts a variety of input/output options including multiple general-purpose input/output (GPIO) pins, which provide flexibility in interfacing with external peripherals and devices.
  • Analog Features: Integrated into the microcontroller is an analog-to-digital converter (ADC) that allows for precise measurement of analog signals, making it ideal for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: For communication, the MC9S08SV8CLC is equipped with a serial communication interface (SCI) and an inter-integrated circuit (I2C) bus, enabling easy connectivity with other microcontrollers, sensors, and modules.
  • Power Management: The microcontroller supports multiple power-saving modes, which are crucial for battery-powered and energy-sensitive applications. This ensures that the device can maintain optimal performance while minimizing power consumption.
  • Package: Housed in a compact 32-pin LQFP package, the MC9S08SV8CLC is designed for space-constrained applications without compromising on functionality.

Applications

The versatility of the MC9S08SV8CLC makes it suitable for a wide array of applications, including but not limited to industrial control, consumer electronics, automotive systems, and IoT devices. Its robust feature set ensures developers can implement complex functionalities while maintaining a small footprint and energy efficiency.

Conclusion

In conclusion, the NXP MC9S08SV8CLC microcontroller is a powerful and versatile solution for embedded system designers looking for a balance of performance, power efficiency, and integration. Its rich set of features and communication options make it an ideal choice for a multitude of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6213 $60.0769
31+ $3.7919 $117.5489
48+ $3.6734 $176.3232
65+ $3.5549 $231.0685
85+ $3.4364 $292.0940
113+ $3.0808 $348.1304
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess