The NXP MC9S08SV8CBM is a versatile and powerful microcontroller that belongs to the S08 family of 8-bit MCUs. Designed for cost-sensitive and space-constrained applications, this microcontroller combines high-performance data processing capabilities with advanced features, making it ideal for a wide range of industrial, automotive, and consumer applications.
Key Features:
- Core: S08 core, up to 40 MHz at 2.7V to 5.5V operating voltage, ensuring reliable performance for demanding applications.
- Memory: 8KB of on-chip flash memory with 100,000 write/erase cycles and 512 bytes of RAM, providing ample space for complex programs and data buffering.
- Timers: Multiple timing and control functions with an 8-channel, 16-bit timer/pulse-width modulator (TPM) for precise event management and motor control.
- Communication Interfaces: Integrated serial communications interface (SCI) and serial peripheral interface (SPI) modules for seamless connectivity with peripherals and other devices.
- Analog-to-Digital Converter: 10-bit ADC with 6 channels, enabling the MCU to process analog signals quickly and accurately.
- Package: Available in a compact 20-pin QFN package, ideal for space-constrained applications.
- Temperature Range: Designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
- Power Management: Features include a low-power stop mode, a reduced power wait mode, and a peripheral clock gating register for improved power efficiency.
- Development Support: Supported by NXP's CodeWarrior Development Studio, which provides a full-featured software development environment.
The MC9S08SV8CBM is equipped with robust security features, including a programmable flash security to protect intellectual property and a COP watchdog to ensure system integrity. Its integrated voltage regulator and loss-of-clock reset function ensure stable operation under varying power conditions.
Whether you're developing automotive control systems, industrial automation solutions, or sophisticated consumer electronics, the NXP MC9S08SV8CBM microcontroller offers the performance, reliability, and feature set required to bring your innovative ideas to life.