EN
  • EN
  • DE
  • IT

MC9S08SH4CSC

Part No MC9S08SH4CSC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 4KB Flash 3.3V/5V 8-Pin SOIC N Tube / IC MCU 8BIT 4KB FLASH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tube
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LIN, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 5
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 788146-MC9S08SH4CSC
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08SH4
Introduction Date August 03, 2007
ECCN EAR99
Country of Origin Taiwan, United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08SH4CSC CAD Model

Description

Introducing the NXP MC9S08SH4CSC Microcontroller

The NXP MC9S08SH4CSC is a cutting-edge microcontroller designed to cater to the diverse needs of modern embedded applications. This powerful device is a member of the S08 family of 8-bit microcontrollers, which are renowned for their robust performance and cost-effectiveness. The MC9S08SH4CSC is equipped with a wealth of features that make it an ideal choice for a wide range of applications, from automotive systems to industrial controls and consumer electronics.

Key Features of MC9S08SH4CSC

  • High-Performance HCS08 Core: At the heart of the MC9S08SH4CSC is the high-speed HCS08 core, which operates at up to 40 MHz, delivering the processing power required for complex tasks.
  • Flash Memory: This microcontroller comes with 4 KB of on-chip flash memory, providing ample space for application code and data storage with the added benefit of in-circuit programmability.
  • RAM: It also boasts 256 bytes of RAM, ensuring smooth operation and data handling for real-time processes.
  • Rich Peripheral Set: The device includes a variety of integrated peripherals such as an 8-channel 10-bit Analog-to-Digital Converter (ADC), a Serial Communications Interface (SCI), and an Inter-Integrated Circuit (I2C) bus, which facilitate versatile connectivity and data acquisition capabilities.
  • Robust Timer System: A comprehensive timer module featuring an 8-bit modulo timer and a 16-bit timer/pulse-width modulator (TPM) supports complex timing operations and PWM functionalities.
  • Low Power Consumption: Designed with power efficiency in mind, the MC9S08SH4CSC supports multiple power-saving modes, making it suitable for battery-powered and energy-sensitive applications.
  • Development Support: NXP provides extensive development support for the MC9S08SH4CSC, including software libraries, development tools, and reference designs, to accelerate the product development cycle.

Applications

The versatile nature of the MC9S08SH4CSC microcontroller allows it to be deployed across various domains. It's particularly well-suited for applications that require a combination of processing power, specialized peripherals, and low power consumption, such as smart sensors, home automation systems, portable medical devices, and low-end automotive controls.

With its robust feature set and support for a wide range of development tools, the NXP MC9S08SH4CSC is a reliable and flexible solution for designers and engineers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess