Products specifications

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Frequency Range 40MHz ~ 1.215GHz
Insertion Loss (Max) 3.1dB
Return Loss (Min) 13dB
Package / Case 6-SMD (5 Leads), Gull Wing
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian MABA-011103 CAD Model

Description

NULL

You May Also Be Interested in

Pulse
2012 2.4GHZ BLN TYPEKT
Need more? Email Us
ECAD model for BLN2012LWKTR2400L
Pulse
0605 1.8-2.0GHZ BLN TYPEYJ
Need more? Email Us
ECAD model for BLN0605LWYJR1880L
Pulse
XFMR RF SGL RAC 1:1 800 1
Need more? Email Us
ECAD model for CX2232NL
MACOM Technology Solutions
BALUN 2:1 6SMD FLAT LEAD
Need more? Email Us
ECAD model for MABA-011017
MACOM Technology Solutions
1:1.33 TRANSMISSION LINE TRANSFO
Need more? Email Us
ECAD model for MABA-011010
Pulse
2012 650MHZ BALUN TYPEKR
Need more? Email Us
ECAD model for BLN2012LWKRR0650L
MACOM Technology Solutions
BALUN 5MHZ-120MHZ 75/75 5SMD
Need more? Email Us
ECAD model for MABA-009852-CF1A40
Pulse
BALUN 5MHZ-200MHZ 1:1 6SMD
Need more? Email Us
ECAD model for CX2147NL
Pulse
1608 2.4GHZ BLN TYPEYC
Need more? Email Us
ECAD model for BLN1608LWYCR2400L

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention