EN
  • EN
  • DE

MC9S08SH16CTL

Part No MC9S08SH16CTL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 16KB Flash 3.3V/5V 28-Pin TSSOP Tube / IC MCU 8BIT 16KB FLASH 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tube
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LIN, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 23
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 788145-MC9S08SH16CTL
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08SH16
Introduction Date April 12, 2008
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08SH16CTL CAD Model

Description

The NXP MC9S08SH16CTL is a highly integrated and efficient microcontroller designed for a wide range of applications. This 8-bit MCU is part of the S08 family, which is known for its robust architecture and versatile feature set. The MC9S08SH16CTL is an ideal choice for designers looking for a cost-effective solution without compromising on performance and reliability.

Key Features

  • Core: S08 core, up to 40 MHz at 5V
  • Flash Memory: 16 KB
  • RAM: 1 KB
  • EEPROM: None
  • Timers: Two 2-channel, 16-bit timer/pulse-width modulators (TPM)
  • Communication Interfaces: I²C, SPI, SCI (UART)
  • ADC: 8-channel, 10-bit analog-to-digital converter
  • Voltage Range: 3.0V to 5.5V
  • Package: 28-Pin LQFP

Performance and Efficiency

The device operates at a voltage range of 3.0V to 5.5V, making it suitable for battery-powered and portable applications. Its efficient S08 core can run up to 40 MHz at 5V, providing the computational power necessary for complex tasks. The MC9S08SH16CTL's flash memory is generous for its class, ensuring ample space for application code.

Integration and Connectivity

With its rich set of peripherals, including I²C, SPI, and SCI (UART) communication interfaces, the MC9S08SH16CTL can easily connect with other ICs, sensors, and actuators. The integration of two 16-bit timers with pulse-width modulation capability allows for precise control of motors and other time-sensitive components.

Analog Features

The onboard 8-channel, 10-bit ADC enables the microcontroller to process analog signals, which is essential for sensor interfacing and data acquisition applications. This feature allows the MC9S08SH16CTL to be used in a variety of control and monitoring tasks.

Applications

The NXP MC9S08SH16CTL is versatile enough to be used in a multitude of applications such as consumer electronics, industrial control systems, automotive modules, and smart sensors. Its combination of performance, connectivity, and analog features makes it a solid choice for any project requiring a reliable and capable 8-bit microcontroller.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
Lowest to $3.1721

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9564 $59.7384
13+ $8.1694 $106.2022
19+ $7.9141 $150.3679
27+ $7.6588 $206.7876
34+ $7.4035 $251.7190
46+ $6.6376 $305.3296
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,589 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess