Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Core Processor S08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Part Number Series MC9S08RG32
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801701-MC9S08RG32CFJER
Ultra Librarian 3D Model Ultra Librarian MC9S08RG32CFJER CAD Model

Description

The NXP MC9S08RG32CFJER is a robust 8-bit microcontroller designed for a broad range of applications. It is part of the S08 family, which is well-known for its high level of integration, exceptional performance, and efficiency. This microcontroller is an ideal choice for designers who are looking for a cost-effective solution with a rich feature set to enhance their product's capabilities.

Key Features

  • CPU: 8-bit HCS08 Central Processing Unit (CPU) that offers a maximum CPU frequency of 40 MHz, providing a solid balance between processing power and power consumption.
  • Flash Memory: 32 KB of on-chip in-circuit programmable flash memory with a 10,000 write/erase cycle endurance, which allows for reliable storage and execution of applications.
  • RAM: 2 KB of Random Access Memory (RAM) enabling efficient handling of temporary data and smooth multitasking.
  • Input/Output: Multiple general-purpose input/output (GPIO) pins for versatile interfacing with other components and peripherals.
  • Timers: Enhanced timer modules including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for accurate time-based control and measurement.
  • Analog-to-Digital Converter: Integrated 10-bit analog-to-digital converter (ADC) with multiple channels, providing precise analog signal measurement capabilities.
  • Communication Interfaces: A variety of serial communication interfaces such as I²C, SPI, and SCI for flexible data exchange with other devices.
  • Voltage Range: Operates at a voltage range of 1.8V to 3.6V, making it suitable for battery-powered and low-power applications.
  • Package: Available in a 32-pin QFN package, which is ideal for space-constrained applications.
  • Temperature Range: Designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The MC9S08RG32CFJER microcontroller is versatile and can be used in a wide array of applications, including but not limited to industrial control systems, consumer electronics, automotive modules, and smart sensors. Its rich set of features and low power consumption make it an excellent choice for designers aiming to create sophisticated yet energy-efficient devices.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.6851
ECAD model for FS32K118LAT0MLFT

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention