EN
  • EN
  • DE

MC9S08QB8CWL

Part No MC9S08QB8CWL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features S08 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-SOIC
Manufacturer NXP
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity LINbus, SCI
Peripherals LVD, PWM, WDT
Number of I/O 22
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 26
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926440-MC9S08QB8CWL
Ultra Librarian 3D Model Ultra Librarian MC9S08QB8CWL CAD Model

Description

NXP MC9S08QB8CWL Microcontroller

The NXP MC9S08QB8CWL is a highly integrated microcontroller designed for cost-sensitive applications that require low power consumption and high performance. As part of NXP's 8-bit S08 family, this microcontroller is built on a robust HCS08 core, offering an excellent balance of speed and efficiency, making it an ideal choice for a wide range of embedded systems.

The MC9S08QB8CWL features a maximum CPU frequency of 20 MHz, which allows for quick processing and response times in real-time applications. It comes with 8KB of on-chip flash memory, providing ample space for application code storage, and 512 Bytes of RAM for temporary data storage during operation. The inclusion of flash memory also enables easier firmware updates, as it can be reprogrammed in-circuit for maximum flexibility.

This microcontroller includes a rich set of peripherals that enhance its functionality for various tasks. It has an 8-channel, 10-bit Analog-to-Digital Converter (ADC) that enables it to interface with analog sensors and convert their readings to digital values for processing. The device also features a Serial Communications Interface (SCI) and an Inter-Integrated Circuit (I2C) bus, allowing it to communicate with other microcontrollers, sensors, and peripherals in a system.

With two 16-bit, 2-channel Timer/Pulse Width Modulators (TPM), the MC9S08QB8CWL can handle time-related operations such as event counting, input capture, output compare, and pulse width modulation, which are essential for motor control, lighting control, and other timing-critical applications.

Designed with power efficiency in mind, the microcontroller supports multiple power-saving modes, including stop and wait modes, which help reduce power consumption during idle times. This feature is particularly beneficial for battery-operated devices, where extending battery life is crucial.

The MC9S08QB8CWL comes in a compact 28-pin SOIC package, making it suitable for space-constrained applications. Its operating voltage range of 1.8V to 3.6V provides flexibility in power supply design, and its industrial temperature range ensures reliable operation in harsh environments.

In summary, the NXP MC9S08QB8CWL microcontroller is a versatile and efficient solution for a variety of embedded systems, offering a rich feature set and low power consumption to meet the demands of modern electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9063 $57.1890
65+ $1.5642 $101.6730
100+ $1.5153 $151.5300
140+ $1.4664 $205.2960
180+ $1.4175 $255.1500
240+ $1.2709 $305.0160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,964 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess