EN
  • EN
  • DE

MC9S08PT32VLC

Part No MC9S08PT32VLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 28
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Part Number Series MC9S08PT32
Manufacturer Pack Quantity 1,250
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807012-MC9S08PT32VLC
Ultra Librarian 3D Model Ultra Librarian MC9S08PT32VLC CAD Model

Description

NXP MC9S08PT32VLC Microcontroller

The NXP MC9S08PT32VLC is a versatile and powerful 8-bit microcontroller that is part of the S08 family, designed to cater to a wide range of embedded applications. This microcontroller is built on a high-performance HCS08 core that operates at a maximum frequency of 20 MHz, providing robust processing capabilities for complex tasks.

With 32KB of on-chip flash memory, the MC9S08PT32VLC offers ample space for program storage, making it suitable for various applications that require a significant amount of code or data storage. The flash memory is also highly reliable, with a typical endurance of 100,000 write/erase cycles and data retention of 15 years at room temperature, ensuring the longevity and durability of applications that use this microcontroller.

The device includes 2KB of RAM, providing sufficient temporary data storage for real-time operations and calculations. This, coupled with an array of rich peripheral features such as an 8-channel 12-bit analog-to-digital converter (ADC), multiple communication interfaces including I2C, SPI, and SCI (UART), and an 8-channel timer/pulse-width modulator (TPM), makes the MC9S08PT32VLC a highly flexible solution for a broad spectrum of control and communication tasks.

Enhanced system safety features are embedded in the MC9S08PT32VLC, which includes a watchdog timer, a clock monitor, and a low-voltage detection module. These features help to maintain the system's stability and reliability under varying operating conditions.

Designed with power efficiency in mind, the MC9S08PT32VLC supports multiple power-saving modes, allowing developers to optimize power consumption for battery-powered or energy-sensitive applications. The microcontroller operates across a wide voltage range of 2.7V to 5.5V, making it adaptable to diverse power environments.

For development and debugging, the MC9S08PT32VLC comes with an on-chip background debug module (BDM) that provides a non-intrusive debugging experience, allowing developers to inspect and modify memory, registers, and other system states in real-time.

Available in a compact 32-pin LQFP package, the NXP MC9S08PT32VLC microcontroller is an excellent choice for designers looking for a mix of performance, memory, and peripheral integration suitable for industrial control, automotive, consumer electronics, and many other embedded system applications.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5466 $52.8262
17+ $6.1921 $105.2657
26+ $5.9986 $155.9636
35+ $5.8051 $203.1785
45+ $5.6116 $252.5220
60+ $5.0311 $301.8660
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess