EN
  • EN
  • DE

MC9S08PT16AVTG

Part No MC9S08PT16AVTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 16-TSSOP
Manufacturer NXP
Series S08
Package Tube
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 14
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14576, 935325918574, MC9S08PT16AVTG-ND
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883895-MC9S08PT16AVTG
Ultra Librarian 3D Model Ultra Librarian MC9S08PT16AVTG CAD Model

Description

Introducing the MC9S08PT16AVTG Microcontroller from NXP

The MC9S08PT16AVTG is a versatile and powerful microcontroller designed by NXP Semiconductors, a leader in the development of advanced embedded systems. This particular microcontroller is part of the S08 family and is ideal for a wide range of applications in the industrial, automotive, and consumer electronics sectors. The device offers a perfect blend of robust performance, low power consumption, and a rich set of features, making it an excellent choice for designers looking to optimize their embedded systems.

At the heart of the MC9S08PT16AVTG is an 8-bit HCS08 central processing unit (CPU), which operates at a maximum frequency of 20 MHz. This CPU is supported by 16 KB of flash memory, which provides ample space for application code storage, and 1 KB of RAM for efficient data manipulation. The microcontroller also boasts a 512-byte EEPROM, which is ideal for storing non-volatile data that must be preserved across power cycles.

One of the standout features of this microcontroller is its rich set of peripherals. It includes a 12-channel, 12-bit analog-to-digital converter (ADC), which allows for precise measurement of analog signals. This is particularly useful in sensor-based applications where accuracy is paramount. Additionally, the device includes multiple communication interfaces such as I2C, SPI, and SCI, enabling easy integration with other components and systems.

The MC9S08PT16AVTG is also designed with power efficiency in mind. It supports multiple power-saving modes, which help to extend battery life in portable applications. Furthermore, it has an operating voltage range of 2.7V to 5.5V, providing flexibility in power supply design.

NXP has equipped this microcontroller with a comprehensive set of safety features, including a watchdog timer and a clock monitor, to ensure reliable operation even in harsh environments. The package is a 16-pin TSSOP, which is compact and suitable for space-constrained applications.

Overall, the MC9S08PT16AVTG from NXP is a feature-rich, high-performance microcontroller that offers designers an excellent balance of power, performance, and peripherals. Its robust set of features and flexible interfacing options make it an ideal candidate for a multitude of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8942 $56.8260
65+ $1.5543 $101.0295
100+ $1.5057 $150.5700
140+ $1.4571 $203.9940
180+ $1.4086 $253.5480
240+ $1.2628 $303.0720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,520 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess